NXP Semiconductors Embedded - Embedded - Microcontrollers - MK66FX1M0VMD18 MK66FX1M0VMD18

Description
Manufacturer: NXP Win Source Part Number: 851995-MK66FX1M0VMD1 8 Series: Kinetis K60 Features: series Microcontroller IC Package: Tray Number of I/O: 100 Family Name: MK66FX1M0 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13335, 935325976557
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 851995-MK66FX1M0VMD1 8 Series: Kinetis K60 Features: series Microcontroller IC Package: Tray Number of I/O: 100 Family Name: MK66FX1M0 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13335, 935325976557
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MK66FX1M0VMD18 is a 32-bit microcontroller from the Kinetis K66 sub-family, featuring an ARM Cortex-M4 core that operates at a maximum frequency of 180 MHz. It includes 1.25 MB of flash memory and 256 KB of SRAM, providing ample memory for various applications. The device supports multiple communication interfaces, including USB, Ethernet, CAN, SPI, I2C, and UART, making it suitable for complex networking tasks. This microcontroller is designed with power efficiency in mind, offering multiple low-power modes to optimize energy consumption based on application requirements. It also integrates advanced security features, such as a hardware random-number generator and support for cryptographic algorithms like AES and SHA. The MK66FX1M0VMD18 is capable of operating in a wide temperature range from -40 to 105°C, making it suitable for industrial and automotive applications. With its high-performance capabilities, extensive peripheral integration, and robust security features, the MK66FX1M0VMD18 is a versatile choice for engineers looking to implement sophisticated control systems in their projects.

Datasheet Summary
Powered by GS/AI

The MK66FX1M0VMD18 is a 32-bit microcontroller from the Kinetis K66 sub-family, featuring an ARM Cortex-M4 core that operates at a maximum frequency of 180 MHz. It includes 1.25 MB of flash memory and 256 KB of SRAM, providing ample memory for various applications. The device supports multiple communication interfaces, including USB, Ethernet, CAN, SPI, I2C, and UART, making it suitable for complex networking tasks. This microcontroller is designed with power efficiency in mind, offering multiple low-power modes to optimize energy consumption based on application requirements. It also integrates advanced security features, such as a hardware random-number generator and support for cryptographic algorithms like AES and SHA. The MK66FX1M0VMD18 is capable of operating in a wide temperature range from -40 to 105°C, making it suitable for industrial and automotive applications. With its high-performance capabilities, extensive peripheral integration, and robust security features, the MK66FX1M0VMD18 is a versatile choice for engineers looking to implement sophisticated control systems in their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK66FX1M0VMD18 - 851995-MK66FX1M0VMD18 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK66FX1M0VMD18
851995-MK66FX1M0VMD18
Embedded - Embedded - Microcontrollers - MK66FX1M0VMD18 851995-MK66FX1M0VMD18
Manufacturer: NXP Win Source Part Number: 851995-MK66FX1M0VMD1 8 Series: Kinetis K60 Features: series Microcontroller IC Package: Tray Number of I/O: 100 Family Name: MK66FX1M0 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13335, 935325976557

Manufacturer: NXP
Win Source Part Number: 851995-MK66FX1M0VMD18
Series: Kinetis K60
Features: series Microcontroller IC
Package: Tray
Number of I/O: 100
Family Name: MK66FX1M0
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13335, 935325976557

Buy Now Datasheet
Microcontrollers - 568-13335-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13335-ND
Microcontrollers 568-13335-ND
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-MK66FX1M0VMD18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-MK66FX1M0VMD18
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-MK66FX1M0VMD18
IC MCU 32BIT 1MB FLASH 144MAPBGA Product overview: MK66FX1M0VMD18 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK66FX1M0VMD18 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144MAPBGA Product overview: MK66FX1M0VMD18 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK66FX1M0VMD18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MK66FX1M0VMD18 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK66FX1M0VMD18
Microcontrollers MK66FX1M0VMD18
IC MCU 32BIT 1MB FLASH 144MAPBGA

IC MCU 32BIT 1MB FLASH 144MAPBGA

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
MK66FX1M0VMD18
Embedded - Microcontrollers MK66FX1M0VMD18
IC MCU 32BIT 1MB FLASH 144MAPBGA

IC MCU 32BIT 1MB FLASH 144MAPBGA

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M4, 180Mhz, Mapbga144; Product Range Nxp - 61AC0589 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 180Mhz, Mapbga144; Product Range Nxp
61AC0589
Mcu, 32Bit, Cortex-M4, 180Mhz, Mapbga144; Product Range Nxp 61AC0589
MCU, 32BIT, CORTEX-M4, 180MHZ, MAPBGA144; Product Range:Kinetis K Family K6x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 180MHZ, MAPBGA144; Product Range:Kinetis K Family K6x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK66FX1M0VMD18
ARM Microcontrollers - MCU MK66FX1M0VMD18
ARM Microcontrollers - MCU Kinetis K66: 180MHz Cortex-M4F MCU, 1.2MB Flash, 256KB SRAM, 2xUSB, Ethernet, 144-MAPBGA

ARM Microcontrollers - MCU Kinetis K66: 180MHz Cortex-M4F MCU, 1.2MB Flash, 256KB SRAM, 2xUSB, Ethernet, 144-MAPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK66FX1M0VMD18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK66FX1M0VMD18
Integrated Circuits (ICs) - Embedded - Microcontrollers MK66FX1M0VMD18
IC MCU 32BIT 1MB FLASH 144MAPBGA

IC MCU 32BIT 1MB FLASH 144MAPBGA

Supplier's Site
Microcontrollers - MK66FX1M0VMD18 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK66FX1M0VMD18
Microcontrollers MK66FX1M0VMD18
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851995-MK66FX1M0VMD18 568-13335-ND 685-MK66FX1M0VMD18 MK66FX1M0VMD18 MK66FX1M0VMD18 61AC0589 MK66FX1M0VMD18 MK66FX1M0VMD18 MK66FX1M0VMD18
Product Name Embedded - Embedded - Microcontrollers - MK66FX1M0VMD18 Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Cortex-M4, 180Mhz, Mapbga144; Product Range Nxp ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 100 100 100
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits 16 Bit; Other; A/D 2x16b; D/A 2x12b
RAM 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C5042EMCCBXQMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers