NXP Semiconductors 32-bit 32BIT 1MB Embedded Microcontroller MCU MK64FN1M0VDC12

Description
IC MCU 32BIT 1MB FLASH 121XFBGA Product overview: MK64FN1M0VDC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK64FN1M0VDC12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 121XFBGA Product overview: MK64FN1M0VDC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK64FN1M0VDC12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-MK64FN1M0VDC12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-MK64FN1M0VDC12
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-MK64FN1M0VDC12
IC MCU 32BIT 1MB FLASH 121XFBGA Product overview: MK64FN1M0VDC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK64FN1M0VDC12 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 121XFBGA Product overview: MK64FN1M0VDC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK64FN1M0VDC12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1078965-MK64FN1M0VDC12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1078965-MK64FN1M0VDC12
Integrated Circuits (ICs) - Embedded - Microcontrollers 1078965-MK64FN1M0VDC12
Win Source Part Number: 1078965-MK64FN1M0VDC 12 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis K60 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 348 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 37x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-XFBGA Supplier Device Package: 121-XFBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): MSP432E401YTPDTR; MK21FN1M0AVMC12; MK21FN1M0VMC12; MK24FN256VDC12; ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935318682557 Base Product Number: MK64FN1M0

Win Source Part Number: 1078965-MK64FN1M0VDC12
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis K60
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 37x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 121-XFBGA
Supplier Device Package: 121-XFBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): MSP432E401YTPDTR; MK21FN1M0AVMC12; MK21FN1M0VMC12; MK24FN256VDC12;
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935318682557
Base Product Number: MK64FN1M0

Buy Now Datasheet
 - MK64FN1M0VDC12 - Rochester Electronics
Newburyport, MA, United States
MK64 - Kinetis K64 Cortex Performance MCU

MK64 - Kinetis K64 Cortex Performance MCU

Supplier's Site Datasheet
Microcontrollers - MK64FN1M0VDC12-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK64FN1M0VDC12-ND
Microcontrollers MK64FN1M0VDC12-ND
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK64FN1M0VDC12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK64FN1M0VDC12
Integrated Circuits (ICs) - Embedded - Microcontrollers MK64FN1M0VDC12
IC MCU 32BIT 1MB FLASH 121XFBGA

IC MCU 32BIT 1MB FLASH 121XFBGA

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Xfbga-121; Product Range Nxp - 08X2798 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Xfbga-121; Product Range Nxp
08X2798
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Xfbga-121; Product Range Nxp 08X2798
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, XFBGA-121; Product Range:Kinetis K Family K6x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, XFBGA-121; Product Range:Kinetis K Family K6x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MK64FN1M0VDC12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK64FN1M0VDC12
Microcontrollers MK64FN1M0VDC12
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK64FN1M0VDC12 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK64FN1M0VDC12
Microcontrollers MK64FN1M0VDC12
IC MCU 32BIT 1MB FLASH 121XFBGA

IC MCU 32BIT 1MB FLASH 121XFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - MK64FN1M0VDC12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK64FN1M0VDC12
Embedded - Microcontrollers MK64FN1M0VDC12
IC MCU 32BIT 1MB FLASH 121XFBGA

IC MCU 32BIT 1MB FLASH 121XFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK64FN1M0VDC12
ARM Microcontrollers - MCU MK64FN1M0VDC12
ARM Microcontrollers - MCU K60-1M

ARM Microcontrollers - MCU K60-1M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MK64FN1M0VDC12 1078965-MK64FN1M0VDC12 MK64FN1M0VDC12 MK64FN1M0VDC12-ND MK64FN1M0VDC12 08X2798 MK64FN1M0VDC12 MK64FN1M0VDC12 MK64FN1M0VDC12 MK64FN1M0VDC12
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Xfbga-121; Product Range Nxp Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts 1.71 to 3.6 volts
Serial Interface CAN/Ethernet/I2C/I2S/SPI/UART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

 - C165LFHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
5 suppliers
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details