NXP Semiconductors Embedded - Embedded - Microcontrollers - MK63FN1M0VLQ12 MK63FN1M0VLQ12

Description
Manufacturer: NXP Win Source Part Number: 884994-MK63FN1M0VLQ1 2 Series: Kinetis K60 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 41x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK63FN1M0 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14480, 935321973557, MK63FN1M0VLQ12-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884994-MK63FN1M0VLQ1 2 Series: Kinetis K60 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 41x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK63FN1M0 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14480, 935321973557, MK63FN1M0VLQ12-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK63FN1M0VLQ12 - 884994-MK63FN1M0VLQ12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK63FN1M0VLQ12
884994-MK63FN1M0VLQ12
Embedded - Embedded - Microcontrollers - MK63FN1M0VLQ12 884994-MK63FN1M0VLQ12
Manufacturer: NXP Win Source Part Number: 884994-MK63FN1M0VLQ1 2 Series: Kinetis K60 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 41x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK63FN1M0 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14480, 935321973557, MK63FN1M0VLQ12-ND

Manufacturer: NXP
Win Source Part Number: 884994-MK63FN1M0VLQ12
Series: Kinetis K60
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 41x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MK63FN1M0
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14480, 935321973557, MK63FN1M0VLQ12-ND

Buy Now Datasheet
Microcontrollers - 568-14480-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14480-ND
Microcontrollers 568-14480-ND
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-MK63FN1M0VLQ12
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-MK63FN1M0VLQ12
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: MK63FN1M0VLQ12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK63FN1M0VLQ12 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: MK63FN1M0VLQ12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK63FN1M0VLQ12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MK63FN1M0VLQ12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK63FN1M0VLQ12
Embedded - Microcontrollers MK63FN1M0VLQ12
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - MK63FN1M0VLQ12 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK63FN1M0VLQ12
Microcontrollers MK63FN1M0VLQ12
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - MK63FN1M0VLQ12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK63FN1M0VLQ12
Microcontrollers MK63FN1M0VLQ12
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK63FN1M0VLQ12
ARM Microcontrollers - MCU MK63FN1M0VLQ12
ARM Microcontrollers - MCU K60-1M

ARM Microcontrollers - MCU K60-1M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 884994-MK63FN1M0VLQ12 568-14480-ND 685-MK63FN1M0VLQ12 MK63FN1M0VLQ12 MK63FN1M0VLQ12 MK63FN1M0VLQ12 MK63FN1M0VLQ12
Product Name Embedded - Embedded - Microcontrollers - MK63FN1M0VLQ12 Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers