ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
IC MCU 32B 512KB FLASH 144MAPBGA
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 150MHZ, BGA-144; Product Range:Kinetis K Family K6x Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:128KB; CPU Speed:150MHz RoHS Compliant: Yes
IC MCU 32B 512KB FLASH 144MAPBGA
ARM Microcontrollers - MCU KINETIS512K W/DRYICE
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 144-LBGA (13x13)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK61FX512VMD15-ND | MK61FX512VMD15 | 05W8072 | MK61FX512VMD15 | MK61FX512VMD15 | MK61FX512VMD15 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 150Mhz, Bga-144; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Bits | 16 Bit; Other; A/D 53x16b; D/A 2x12b | |||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |