The MK60DN512VLQ10 is a 32-bit microcontroller from the K60 sub-family, featuring an ARM Cortex-M4 core capable of operating at speeds up to 100 MHz. It supports a voltage range of 1.71 to 3.6 V and operates within an ambient temperature range of -40 to 105°C. The device includes 512 KB of program flash memory and 128 KB of RAM, making it suitable for applications requiring substantial memory resources. This microcontroller is equipped with a variety of integrated peripherals, including multiple communication interfaces such as Ethernet, USB, CAN, SPI, I2C, and UART, facilitating versatile connectivity options. It also features advanced analog capabilities with two 16-bit SAR ADCs, two 12-bit DACs, and several timers for precise control applications. Security features include a hardware random-number generator and support for various encryption algorithms, enhancing data integrity. The MK60DN512VLQ10 also offers low-power modes and a memory protection unit, making it suitable for power-sensitive applications. Overall, this microcontroller is designed for demanding embedded applications that require high performance and extensive peripheral support.
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: MK60DN512VLQ10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK60DN512VLQ10 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Kinetis K60: 100MHz Cortex-M4 MCU, 512KB Flash, 128KB SRAM, Full-Speed USB, Ethernet
Manufacturer: NXP
Win Source Part Number: 1223954-MK60DN512VLQ
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 100MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 42x16b; D/A 2x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 144-LQFP
Alternative Parts (Cross-Reference): STM32L162ZDT6; PK60FN1M0VLQ12; ATSAM4E16EA-AN; MK60DN512VLQ10;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: K60DN512
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 100
Date RAM Size: 128K x 8
IC MCU 32BIT 512KB FLASH 144LQFP
ARM Microcontrollers - MCU KINETIS 512K ENET
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, LQFP-144; Product Range:Kinetis K Family K6x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 144LQFP
IC MCU 32BIT 512KB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MK60DN512VLQ10 | MK60DN512VLQ10-ND | MK60DN512VLQ10 | 1223954-MK60DN512VLQ10 | MK60DN512VLQ10 | MK60DN512VLQ10 | MK60DN512VLQ10 | 89T6220 | MK60DN512VLQ10 | MK60DN512VLQ10 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MK60DN512VLQ10 | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-144; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |||
| RAM | 128 KB | 128 KB | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB | USB |