ERROR: no product mention
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
IC MCU 32B 256KB FLASH 144MAPBGA
IC MCU 32B 256KB FLASH 144MAPBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK53DX256ZCMD10-ND | MK53DX256ZCMD10 | MK53DX256ZCMD10 | MK53DX256ZCMD10 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Bits | 16 Bit; Other; A/D 41x16b; D/A 2x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 256 KB |