NXP Semiconductors Embedded - Embedded - Microcontrollers - MK53DX256CMD10 MK53DX256CMD10

Description
RISC Microcontroller, FLASH, 100MHz, CMOS, PBGA144
Request a Quote Datasheet
Description
RISC Microcontroller, FLASH, 100MHz, CMOS, PBGA144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MK53DX256CMD10 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, FLASH, 100MHz, CMOS, PBGA144

RISC Microcontroller, FLASH, 100MHz, CMOS, PBGA144

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK53DX256CMD10 - 1223949-MK53DX256CMD10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK53DX256CMD10
1223949-MK53DX256CMD10
Embedded - Embedded - Microcontrollers - MK53DX256CMD10 1223949-MK53DX256CMD10
Manufacturer: NXP Win Source Part Number: 1223949-MK53DX256CMD 10 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 100MHz Connectivity: EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 41x16b; D/A 2x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 144-MAPBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: MK53DX256 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 94 Date RAM Size: 128K x 8

Manufacturer: NXP
Win Source Part Number: 1223949-MK53DX256CMD10
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 100MHz
Connectivity: EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 41x16b; D/A 2x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 144-MAPBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 144-LBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: MK53DX256
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 94
Date RAM Size: 128K x 8

Buy Now
256KB Embedded Microcontroller MCU - 685-MK53DX256CMD10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-MK53DX256CMD10
256KB Embedded Microcontroller MCU 685-MK53DX256CMD10
IC MCU 32B 256KB FLASH 144MAPBGA Product overview: MK53DX256CMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK53DX256CMD10 can be used for catalog matching and distributor lookup.

IC MCU 32B 256KB FLASH 144MAPBGA Product overview: MK53DX256CMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK53DX256CMD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MK53DX256CMD10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK53DX256CMD10-ND
Microcontrollers MK53DX256CMD10-ND
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
MCU 32-bit Kinetis K53 ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray - 568-MK53DX256CMD10 - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit Kinetis K53 ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray
568-MK53DX256CMD10
MCU 32-bit Kinetis K53 ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray 568-MK53DX256CMD10
MCU 32-bit Kinetis K53 ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray

MCU 32-bit Kinetis K53 ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp - 47W6711 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp
47W6711
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp 47W6711
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:Kinetis K Family K5x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:Kinetis K Family K5x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MK53DX256CMD10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK53DX256CMD10
Microcontrollers MK53DX256CMD10
IC MCU 32B 256KB FLASH 144MAPBGA

IC MCU 32B 256KB FLASH 144MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK53DX256CMD10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK53DX256CMD10
Integrated Circuits (ICs) - Embedded - Microcontrollers MK53DX256CMD10
IC MCU 32B 256KB FLASH 144MAPBGA

IC MCU 32B 256KB FLASH 144MAPBGA

Supplier's Site
Microcontrollers - MK53DX256CMD10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK53DX256CMD10
Microcontrollers MK53DX256CMD10
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MK53DX256CMD10
Embedded - Microcontrollers MK53DX256CMD10
IC MCU 32B 256KB FLASH 144MAPBGA

IC MCU 32B 256KB FLASH 144MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK53DX256CMD10
ARM Microcontrollers - MCU MK53DX256CMD10
ARM Microcontrollers - MCU Kinetis 256K Flex

ARM Microcontrollers - MCU Kinetis 256K Flex

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK53DX256CMD10 1223949-MK53DX256CMD10 685-MK53DX256CMD10 MK53DX256CMD10-ND 568-MK53DX256CMD10 47W6711 MK53DX256CMD10 MK53DX256CMD10 MK53DX256CMD10 MK53DX256CMD10 MK53DX256CMD10
Product Name Embedded - Embedded - Microcontrollers - MK53DX256CMD10 256KB Embedded Microcontroller MCU Microcontrollers MCU 32-bit Kinetis K53 ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH Flash; Flash Flash Flash Flash; FLASH Flash; FLASH
Package Type BGA; Other; LBGA144 Other; Tray Other; 144-LBGA BGA; Other; 144-LBGA Other; 144-LBGA BGA; Other; 144-LBGA BGA; Other; 144-LBGA
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 50 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - C167CSL40MCABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details