NXP Semiconductors 512KB Embedded Microcontroller MCU MK53DN512ZCMD10

Description
IC MCU 32B 512KB FLASH 144MAPBGA Product overview: MK53DN512ZCMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK53DN512ZCMD10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32B 512KB FLASH 144MAPBGA Product overview: MK53DN512ZCMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK53DN512ZCMD10 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, 32 Bit, Cortex-M4, 100MHz, BGA-144 is part of the NXP K53 sub-family. It operates within a voltage range of 1.71 to 3.6 V and has an ambient temperature range of -40 to 85°C. The microcontroller features a 100 MHz ARM Cortex-M4 core capable of executing DSP instructions, delivering up to 1.25 Dhrystone MIPS per MHz. It includes up to 512 KB of program flash memory and 128 KB of RAM, with additional memory options available on FlexMemory devices. The device supports multiple low-power modes for power optimization and includes a memory protection unit, a 16-channel DMA controller, and various watchdog monitors. It is equipped with a range of communication interfaces, including Ethernet, USB, SPI, I2C, and UART, making it suitable for diverse applications. The microcontroller also features advanced security modules, including hardware encryption and a hardware random-number generator, as well as analog modules like dual 16-bit SAR ADCs and multiple DACs. Engineers considering this microcontroller will find it suitable for applications requiring robust processing capabilities, extensive memory, and versatile communication options.

Datasheet Summary
Powered by GS/AI

The Microcontroller MCU, 32 Bit, Cortex-M4, 100MHz, BGA-144 is part of the NXP K53 sub-family. It operates within a voltage range of 1.71 to 3.6 V and has an ambient temperature range of -40 to 85°C. The microcontroller features a 100 MHz ARM Cortex-M4 core capable of executing DSP instructions, delivering up to 1.25 Dhrystone MIPS per MHz. It includes up to 512 KB of program flash memory and 128 KB of RAM, with additional memory options available on FlexMemory devices. The device supports multiple low-power modes for power optimization and includes a memory protection unit, a 16-channel DMA controller, and various watchdog monitors. It is equipped with a range of communication interfaces, including Ethernet, USB, SPI, I2C, and UART, making it suitable for diverse applications. The microcontroller also features advanced security modules, including hardware encryption and a hardware random-number generator, as well as analog modules like dual 16-bit SAR ADCs and multiple DACs. Engineers considering this microcontroller will find it suitable for applications requiring robust processing capabilities, extensive memory, and versatile communication options.

Suppliers

Company
Product
Description
Supplier Links
512KB Embedded Microcontroller MCU - 685-MK53DN512ZCMD10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-MK53DN512ZCMD10
512KB Embedded Microcontroller MCU 685-MK53DN512ZCMD10
IC MCU 32B 512KB FLASH 144MAPBGA Product overview: MK53DN512ZCMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK53DN512ZCMD10 can be used for catalog matching and distributor lookup.

IC MCU 32B 512KB FLASH 144MAPBGA Product overview: MK53DN512ZCMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK53DN512ZCMD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK53DN512ZCMD10 - 788904-MK53DN512ZCMD10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK53DN512ZCMD10
788904-MK53DN512ZCMD10
Embedded - Embedded - Microcontrollers - MK53DN512ZCMD10 788904-MK53DN512ZCMD10
Manufacturer: NXP Win Source Part Number: 788904-MK53DN512ZCMD 10 Series: Kinetis K50 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Package: 144-LBGA Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 94 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 41x16b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK53DN512 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-MAPBGA (13x13) Alternative Parts (Cross-Reference): AT91M42800A-33CIR; AT91M42800A-33CJ-999 ; AT91M42800A-33CI; AT91M42800A-33CJ; Introduction Date: December 17, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788904-MK53DN512ZCMD10
Series: Kinetis K50
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 100MHz
Package: 144-LBGA
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 94
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 41x16b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MK53DN512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-MAPBGA (13x13)
Alternative Parts (Cross-Reference): AT91M42800A-33CIR; AT91M42800A-33CJ-999; AT91M42800A-33CI; AT91M42800A-33CJ;
Introduction Date: December 17, 2011
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MK53DN512ZCMD10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK53DN512ZCMD10-ND
Microcontrollers MK53DN512ZCMD10-ND
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MK53DN512ZCMD10
Embedded - Microcontrollers MK53DN512ZCMD10
IC MCU 32B 512KB FLASH 144MAPBGA

IC MCU 32B 512KB FLASH 144MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK53DN512ZCMD10
ARM Microcontrollers - MCU MK53DN512ZCMD10
ARM Microcontrollers - MCU KINETIS 512K MED LCD ENE

ARM Microcontrollers - MCU KINETIS 512K MED LCD ENE

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK53DN512ZCMD10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK53DN512ZCMD10
Integrated Circuits (ICs) - Embedded - Microcontrollers MK53DN512ZCMD10
IC MCU 32BIT 512KB FLASH 144LBGA

IC MCU 32BIT 512KB FLASH 144LBGA

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp - 89T6216 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp
89T6216
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp 89T6216
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Timers:2RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Timers:2RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MK53DN512ZCMD10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK53DN512ZCMD10
Microcontrollers MK53DN512ZCMD10
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MK53DN512ZCMD10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK53DN512ZCMD10
Microcontrollers MK53DN512ZCMD10
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MK53DN512ZCMD10 788904-MK53DN512ZCMD10 MK53DN512ZCMD10-ND MK53DN512ZCMD10 MK53DN512ZCMD10 MK53DN512ZCMD10 89T6216 MK53DN512ZCMD10 MK53DN512ZCMD10
Product Name 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MK53DN512ZCMD10 Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp Microcontrollers Microcontrollers
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 to 1.71 volts
Serial Interface Ethernet/I2C/I2S/SPI/UART/USB SPI; UART; USART; USB
Package Type Other; Tray Other; 144-LBGA BGA; Other; 144-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details