NXP Semiconductors Embedded - Embedded - Microcontrollers - MK53DN512ZCLQ10 MK53DN512ZCLQ10

Description
Manufacturer: NXP Win Source Part Number: 788903-MK53DN512ZCLQ 10 Series: Kinetis K50 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 94 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 41x16b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK53DN512 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): STM32F765ZGT6; SPC574K72E5C6FAY; STM32F765ZGT6TR; STM32L471ZET6; Introduction Date: November 19, 2011 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788903-MK53DN512ZCLQ 10 Series: Kinetis K50 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 94 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 41x16b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK53DN512 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): STM32F765ZGT6; SPC574K72E5C6FAY; STM32F765ZGT6TR; STM32L471ZET6; Introduction Date: November 19, 2011 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK53DN512ZCLQ10 - 788903-MK53DN512ZCLQ10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK53DN512ZCLQ10
788903-MK53DN512ZCLQ10
Embedded - Embedded - Microcontrollers - MK53DN512ZCLQ10 788903-MK53DN512ZCLQ10
Manufacturer: NXP Win Source Part Number: 788903-MK53DN512ZCLQ 10 Series: Kinetis K50 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 94 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 41x16b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK53DN512 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): STM32F765ZGT6; SPC574K72E5C6FAY; STM32F765ZGT6TR; STM32L471ZET6; Introduction Date: November 19, 2011 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788903-MK53DN512ZCLQ10
Series: Kinetis K50
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 100MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 94
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 41x16b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MK53DN512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): STM32F765ZGT6; SPC574K72E5C6FAY; STM32F765ZGT6TR; STM32L471ZET6;
Introduction Date: November 19, 2011
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-MK53DN512ZCLQ10
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-MK53DN512ZCLQ10
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: MK53DN512ZCLQ10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK53DN512ZCLQ10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: MK53DN512ZCLQ10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK53DN512ZCLQ10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MK53DN512ZCLQ10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK53DN512ZCLQ10-ND
Microcontrollers MK53DN512ZCLQ10-ND
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-144; Product Range Nxp - 89T6215 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-144; Product Range Nxp
89T6215
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-144; Product Range Nxp 89T6215
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, LQFP-144; Product Range:Kinetis K Family K5x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, LQFP-144; Product Range:Kinetis K Family K5x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK53DN512ZCLQ10
ARM Microcontrollers - MCU MK53DN512ZCLQ10
ARM Microcontrollers - MCU KINETIS 512K SLCD+ETHNET

ARM Microcontrollers - MCU KINETIS 512K SLCD+ETHNET

Buy Now Datasheet
Embedded - Microcontrollers - MK53DN512ZCLQ10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK53DN512ZCLQ10
Embedded - Microcontrollers MK53DN512ZCLQ10
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - MK53DN512ZCLQ10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK53DN512ZCLQ10
Microcontrollers MK53DN512ZCLQ10
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788903-MK53DN512ZCLQ10 685-MK53DN512ZCLQ10 MK53DN512ZCLQ10-ND 89T6215 MK53DN512ZCLQ10 MK53DN512ZCLQ10 MK53DN512ZCLQ10
Product Name Embedded - Embedded - Microcontrollers - MK53DN512ZCLQ10 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-144; Product Range Nxp ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 512 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C83036600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers