NXP Semiconductors Microcontrollers MK51DN512CMD10

Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK51DN512CMD10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK51DN512CMD10-ND
Microcontrollers MK51DN512CMD10-ND
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MK51DN512CMD10 - 884986-MK51DN512CMD10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK51DN512CMD10
884986-MK51DN512CMD10
Embedded - Embedded - Microcontrollers - MK51DN512CMD10 884986-MK51DN512CMD10
Manufacturer: NXP Win Source Part Number: 884986-MK51DN512CMD1 0 Series: Kinetis K50 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tray Package: 144-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 94 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 41x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK51DN512 Categories: Integrated Circuits (ICs) Case / Package: 144-MAPBGA (13x13) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 884986-MK51DN512CMD10
Series: Kinetis K50
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Package: 144-LBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 94
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 41x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MK51DN512
Categories: Integrated Circuits (ICs)
Case / Package: 144-MAPBGA (13x13)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
512KB Embedded Microcontroller MCU - 685-MK51DN512CMD10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-MK51DN512CMD10
512KB Embedded Microcontroller MCU 685-MK51DN512CMD10
IC MCU 32B 512KB FLASH 144MAPBGA Product overview: MK51DN512CMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DN512CMD10 can be used for catalog matching and distributor lookup.

IC MCU 32B 512KB FLASH 144MAPBGA Product overview: MK51DN512CMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DN512CMD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp - 47W6705 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp
47W6705
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp 47W6705
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:Kinetis K Family K5x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:Kinetis K Family K5x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK51DN512CMD10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK51DN512CMD10
Integrated Circuits (ICs) - Embedded - Microcontrollers MK51DN512CMD10
IC MCU 32B 512KB FLASH 144MAPBGA

IC MCU 32B 512KB FLASH 144MAPBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
MK51DN512CMD10
Embedded - Microcontrollers MK51DN512CMD10
IC MCU 32B 512KB FLASH 144MAPBGA

IC MCU 32B 512KB FLASH 144MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK51DN512CMD10
ARM Microcontrollers - MCU MK51DN512CMD10
ARM Microcontrollers - MCU Kinetis 512K

ARM Microcontrollers - MCU Kinetis 512K

Buy Now Datasheet
Microcontrollers - MK51DN512CMD10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK51DN512CMD10
Microcontrollers MK51DN512CMD10
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK51DN512CMD10-ND 884986-MK51DN512CMD10 685-MK51DN512CMD10 47W6705 MK51DN512CMD10 MK51DN512CMD10 MK51DN512CMD10 MK51DN512CMD10
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MK51DN512CMD10 512KB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits 16 Bit; Other; A/D 41x16b; D/A 2x12b
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details