NXP Semiconductors Microcontrollers MK51DN256ZCMD10

Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
Request a Quote
Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MK51DN256ZCMD10 is a microcontroller from the Kinetis K50 family, featuring an ARM Cortex-M4 core operating at up to 100 MHz. It includes 256 KB of flash memory and 64 KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The device supports a range of integrated peripherals, including dual 16-bit ADCs, dual 12-bit DACs, and operational amplifiers, which enhance its capabilities for analog signal processing. This microcontroller also features a flexible low-power LCD controller supporting up to 320 segments, making it ideal for portable medical devices and instrumentation applications. Additionally, it includes an IEEE 1588 Ethernet MAC for precise clock synchronization, USB On-The-Go functionality, and hardware encryption for secure data handling. The MK51DN256ZCMD10 is designed for low-power operation, making it suitable for battery-operated devices. Its comprehensive feature set and integrated development support make it a viable option for engineers looking to implement advanced functionalities in their projects.

Datasheet Summary
Powered by GS/AI

The MK51DN256ZCMD10 is a microcontroller from the Kinetis K50 family, featuring an ARM Cortex-M4 core operating at up to 100 MHz. It includes 256 KB of flash memory and 64 KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The device supports a range of integrated peripherals, including dual 16-bit ADCs, dual 12-bit DACs, and operational amplifiers, which enhance its capabilities for analog signal processing. This microcontroller also features a flexible low-power LCD controller supporting up to 320 segments, making it ideal for portable medical devices and instrumentation applications. Additionally, it includes an IEEE 1588 Ethernet MAC for precise clock synchronization, USB On-The-Go functionality, and hardware encryption for secure data handling. The MK51DN256ZCMD10 is designed for low-power operation, making it suitable for battery-operated devices. Its comprehensive feature set and integrated development support make it a viable option for engineers looking to implement advanced functionalities in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK51DN256ZCMD10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK51DN256ZCMD10-ND
Microcontrollers MK51DN256ZCMD10-ND
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
256KB Embedded Microcontroller MCU - 685-MK51DN256ZCMD10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-MK51DN256ZCMD10
256KB Embedded Microcontroller MCU 685-MK51DN256ZCMD10
IC MCU 32B 256KB FLASH 144MAPBGA Product overview: MK51DN256ZCMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DN256ZCMD10 can be used for catalog matching and distributor lookup.

IC MCU 32B 256KB FLASH 144MAPBGA Product overview: MK51DN256ZCMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DN256ZCMD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322516-MK51DN256ZCMD10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322516-MK51DN256ZCMD10
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322516-MK51DN256ZCMD10
Manufacturer: Freescale Semiconductor Win Source Part Number: 1322516-MK51DN256ZCM D10 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: ARM® Cortex®-M4 Speed: 100MHz Standard Package: 1 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 94 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 41x16b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 144-LBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 144-LBGA ECCN: 3A991A2 Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V HTSUS: 8542.31.0001 Other Part Number: 2156-MK51DN256ZCMD10 ,NXPFREMK51DN256ZCMD 10 Base Product Number: MK51DN256

Manufacturer: Freescale Semiconductor
Win Source Part Number: 1322516-MK51DN256ZCMD10
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 94
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 41x16b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 144-LBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-LBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 75
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 2156-MK51DN256ZCMD10,NXPFREMK51DN256ZCMD10
Base Product Number: MK51DN256

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK51DN256ZCMD10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK51DN256ZCMD10
Integrated Circuits (ICs) - Embedded - Microcontrollers MK51DN256ZCMD10
IC MCU 32B 256KB FLASH 144MAPBGA

IC MCU 32B 256KB FLASH 144MAPBGA

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp - 05W8060 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp
05W8060
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp 05W8060
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK51DN256ZCMD10
ARM Microcontrollers - MCU MK51DN256ZCMD10
ARM Microcontrollers - MCU KINETIS 256K

ARM Microcontrollers - MCU KINETIS 256K

Buy Now Datasheet
Microcontrollers - MK51DN256ZCMD10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK51DN256ZCMD10
Microcontrollers MK51DN256ZCMD10
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
Microcontrollers - MK51DN256ZCMD10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK51DN256ZCMD10
Microcontrollers MK51DN256ZCMD10
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-LBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-LBGA (13x13)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MK51DN256ZCMD10
Embedded - Microcontrollers MK51DN256ZCMD10
IC MCU 32B 256KB FLASH 144MAPBGA

IC MCU 32B 256KB FLASH 144MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK51DN256ZCMD10-ND 685-MK51DN256ZCMD10 1322516-MK51DN256ZCMD10 MK51DN256ZCMD10 05W8060 MK51DN256ZCMD10 MK51DN256ZCMD10 MK51DN256ZCMD10 MK51DN256ZCMD10
Product Name Microcontrollers 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits 16 Bit; Other; A/D 41x16b; D/A 2x12b
RAM 64 KB 64 KB 256 KB 64 KB 128 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200818 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; HQFP-208
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details