NXP Semiconductors Microcontrollers MK51DN256CMD10

Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK51DN256CMD10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK51DN256CMD10-ND
Microcontrollers MK51DN256CMD10-ND
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
 - MK51DN256CMD10 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 100MHz, CMOS, PBGA144

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 100MHz, CMOS, PBGA144

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK51DN256CMD10 - 788898-MK51DN256CMD10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK51DN256CMD10
788898-MK51DN256CMD10
Embedded - Embedded - Microcontrollers - MK51DN256CMD10 788898-MK51DN256CMD10
Manufacturer: NXP Win Source Part Number: 788898-MK51DN256CMD1 0 Series: Kinetis K50 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Package: 144-LBGA Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 94 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 41x16b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK51DN256 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-MAPBGA (13x13) Introduction Date: July 20, 2013 ECCN: 3A991.a.2 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788898-MK51DN256CMD10
Series: Kinetis K50
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 100MHz
Package: 144-LBGA
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 94
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 41x16b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MK51DN256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-MAPBGA (13x13)
Introduction Date: July 20, 2013
ECCN: 3A991.a.2
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
256KB Embedded Microcontroller MCU - 685-MK51DN256CMD10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-MK51DN256CMD10
256KB Embedded Microcontroller MCU 685-MK51DN256CMD10
IC MCU 32B 256KB FLASH 144MAPBGA Product overview: MK51DN256CMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DN256CMD10 can be used for catalog matching and distributor lookup.

IC MCU 32B 256KB FLASH 144MAPBGA Product overview: MK51DN256CMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DN256CMD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ARM Microcontrollers - MCU Kinetis 256K - 568-MK51DN256CMD10 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU Kinetis 256K
568-MK51DN256CMD10
ARM Microcontrollers - MCU Kinetis 256K 568-MK51DN256CMD10
ARM Microcontrollers - MCU Kinetis 256K

ARM Microcontrollers - MCU Kinetis 256K

Supplier's Site
Microcontrollers - MK51DN256CMD10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK51DN256CMD10
Microcontrollers MK51DN256CMD10
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK51DN256CMD10
ARM Microcontrollers - MCU MK51DN256CMD10
ARM Microcontrollers - MCU Kinetis 256K

ARM Microcontrollers - MCU Kinetis 256K

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK51DN256CMD10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK51DN256CMD10
Integrated Circuits (ICs) - Embedded - Microcontrollers MK51DN256CMD10
IC MCU 32B 256KB FLASH 144MAPBGA

IC MCU 32B 256KB FLASH 144MAPBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
MK51DN256CMD10
Embedded - Microcontrollers MK51DN256CMD10
IC MCU 32B 256KB FLASH 144MAPBGA

IC MCU 32B 256KB FLASH 144MAPBGA

Supplier's Site Datasheet
Microcontrollers - MK51DN256CMD10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK51DN256CMD10
Microcontrollers MK51DN256CMD10
IC MCU 32B 256KB FLASH 144MAPBGA

IC MCU 32B 256KB FLASH 144MAPBGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp - 47W6703 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp
47W6703
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp 47W6703
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:Kinetis K Family K5x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:Kinetis K Family K5x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK51DN256CMD10-ND MK51DN256CMD10 788898-MK51DN256CMD10 685-MK51DN256CMD10 568-MK51DN256CMD10 MK51DN256CMD10 MK51DN256CMD10 MK51DN256CMD10 MK51DN256CMD10 MK51DN256CMD10 47W6703
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MK51DN256CMD10 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Kinetis 256K Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 32 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits 16 Bit; Other; A/D 41x16b; D/A 2x12b
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers