The MK50DX256CMD10 is a microcontroller from the K50 family, featuring an ARM Cortex-M4 core with a maximum operating speed of 100 MHz. It offers a program memory size of 256 KB of FLASH and 64 KB of RAM, along with 4 KB of EEPROM. The device supports a wide operating voltage range from 1.71 V to 3.6 V and operates within a temperature range of -40 °C to 85 °C. Connectivity options include EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, and USB OTG. The microcontroller is equipped with various peripherals such as DMA, I2S, low voltage detect (LVD), power-on reset (POR), pulse width modulation (PWM), and a watchdog timer (WDT). It features 96 I/O pins and includes advanced data converters with 41 16-bit ADC channels and 2 12-bit DAC channels. The device is packaged in a 144-MAPBGA format, making it suitable for compact applications. This microcontroller is designed for low-power applications and offers a robust set of features for mixed-signal processing, making it a versatile choice for engineers looking to implement complex control systems.
Manufacturer: NXP USA Inc.
Win Source Part Number: 1322518-MK50DX256CMD
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 64K x 8
Data Converters: A/D 41x16b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 144-MAPBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-LBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935315017557
Base Product Number: MK50DX256
RoHS Status: ROHS3 Compliant
IC MCU 32B 256KB FLASH 144MAPBGA Product overview: MK50DX256CMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK50DX256CMD10 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
IC MCU 32B 256KB FLASH 144MAPBGA
IC MCU 32B 256KB FLASH 144MAPBGA
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322518-MK50DX256CMD10 | 685-MK50DX256CMD10 | MK50DX256CMD10-ND | MK50DX256CMD10 | MK50DX256CMD10 | MK50DX256CMD10 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 4 KB | 256 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |