NXP Semiconductors Microcontrollers MK50DX256CLK7

Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
Request a Quote
Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MK50DX256CLK7 is a 32-bit microcontroller from the K50 family, featuring 256KB of flash memory and designed for low-power applications. It utilizes the ARM Cortex-M4 core, providing a performance of 1.25 DMIPS/MHz and supports DSP instructions. The device operates at a maximum frequency of 100 MHz and includes a variety of peripherals such as UART, I2C, and USB OTG, making it suitable for diverse communication needs. This microcontroller supports up to 32 channels of DMA for efficient data handling and offers multiple low-power modes to extend battery life. It features a flexible memory architecture with independent flash banks for concurrent code execution and firmware updates. The MK50DX256CLK7 also includes advanced analog capabilities, such as a 16-bit ADC and 12-bit DAC, enhancing its mixed-signal processing capabilities. With an operating voltage range of 1.71 V to 3.6 V and a wide temperature range from -40 °C to 105 °C, this microcontroller is suitable for various environmental conditions. Its robust feature set, including safety and security mechanisms, makes it a reliable choice for embedded applications.

Datasheet Summary
Powered by GS/AI

The MK50DX256CLK7 is a 32-bit microcontroller from the K50 family, featuring 256KB of flash memory and designed for low-power applications. It utilizes the ARM Cortex-M4 core, providing a performance of 1.25 DMIPS/MHz and supports DSP instructions. The device operates at a maximum frequency of 100 MHz and includes a variety of peripherals such as UART, I2C, and USB OTG, making it suitable for diverse communication needs. This microcontroller supports up to 32 channels of DMA for efficient data handling and offers multiple low-power modes to extend battery life. It features a flexible memory architecture with independent flash banks for concurrent code execution and firmware updates. The MK50DX256CLK7 also includes advanced analog capabilities, such as a 16-bit ADC and 12-bit DAC, enhancing its mixed-signal processing capabilities. With an operating voltage range of 1.71 V to 3.6 V and a wide temperature range from -40 °C to 105 °C, this microcontroller is suitable for various environmental conditions. Its robust feature set, including safety and security mechanisms, makes it a reliable choice for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK50DX256CLK7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK50DX256CLK7-ND
Microcontrollers MK50DX256CLK7-ND
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-MK50DX256CLK7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MK50DX256CLK7
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MK50DX256CLK7
IC MCU 32BIT 256KB FLASH 80FQFP Product overview: MK50DX256CLK7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK50DX256CLK7 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 80FQFP Product overview: MK50DX256CLK7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK50DX256CLK7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK50DX256CLK7 - 1223939-MK50DX256CLK7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK50DX256CLK7
1223939-MK50DX256CLK7
Embedded - Embedded - Microcontrollers - MK50DX256CLK7 1223939-MK50DX256CLK7
Manufacturer: NXP Win Source Part Number: 1223939-MK50DX256CLK 7 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 30x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 80-FQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: MK50DX256 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 39 Date RAM Size: 64K x 8

Manufacturer: NXP
Win Source Part Number: 1223939-MK50DX256CLK7
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 72MHz
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 30x16b; D/A 1x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 80-FQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: MK50DX256
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 39
Date RAM Size: 64K x 8

Buy Now
Microcontrollers - MK50DX256CLK7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK50DX256CLK7
Microcontrollers MK50DX256CLK7
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK50DX256CLK7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK50DX256CLK7
Integrated Circuits (ICs) - Embedded - Microcontrollers MK50DX256CLK7
IC MCU 32BIT 256KB FLASH 80FQFP

IC MCU 32BIT 256KB FLASH 80FQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-80; Product Range Nxp - 89T6204 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-80; Product Range Nxp
89T6204
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-80; Product Range Nxp 89T6204
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-80; Product Range:Kinetis K Family K5x Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:64KB; CPU Speed:72MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-80; Product Range:Kinetis K Family K5x Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:64KB; CPU Speed:72MHz RoHS Compliant: Yes

Supplier's Site Datasheet
ARM Microcontrollers - MCU KINETIS 256K - 568-MK50DX256CLK7 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU KINETIS 256K
568-MK50DX256CLK7
ARM Microcontrollers - MCU KINETIS 256K 568-MK50DX256CLK7
ARM Microcontrollers - MCU KINETIS 256K

ARM Microcontrollers - MCU KINETIS 256K

Supplier's Site
Microcontrollers - MK50DX256CLK7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK50DX256CLK7
Microcontrollers MK50DX256CLK7
IC MCU 32BIT 256KB FLASH 80FQFP

IC MCU 32BIT 256KB FLASH 80FQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MK50DX256CLK7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK50DX256CLK7
Embedded - Microcontrollers MK50DX256CLK7
IC MCU 32BIT 256KB FLASH 80FQFP

IC MCU 32BIT 256KB FLASH 80FQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK50DX256CLK7
ARM Microcontrollers - MCU MK50DX256CLK7
ARM Microcontrollers - MCU KINETIS 256K

ARM Microcontrollers - MCU KINETIS 256K

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK50DX256CLK7-ND 685-MK50DX256CLK7 1223939-MK50DX256CLK7 MK50DX256CLK7 MK50DX256CLK7 89T6204 568-MK50DX256CLK7 MK50DX256CLK7 MK50DX256CLK7 MK50DX256CLK7
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MK50DX256CLK7 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-80; Product Range Nxp ARM Microcontrollers - MCU KINETIS 256K Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 50 MHz 72 MHz
Bits 16 Bit; Other; A/D 30x16b; D/A 1x12b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details