RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 100MHz, CMOS, PBGA144
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 100MHz, CMOS, PBGA144
IC MCU 32B 512KB FLASH 144MAPBGA Product overview: MK50DN512CMD10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK50DN512CMD10 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
IC MCU 32B 512KB FLASH 144MAPBGA
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LBGA (13x13)
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-144; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes
IC MCU 32B 512KB FLASH 144MAPBGA
ARM Microcontrollers - MCU Kinetis 512K
IC MCU 32B 512KB FLASH 144MAPBGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK50DN512CMD10 | 685-MK50DN512CMD10 | MK50DN512CMD10-ND | MK50DN512CMD10 | MK50DN512CMD10 | 47W6699 | MK50DN512CMD10 | MK50DN512CMD10 | MK50DN512CMD10 |
| Product Name | 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-144; Product Range Nxp | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | ||||
| Package Type | BGA; Other; LBGA144 | Other; Tray | Other; 144-LBGA | Other; 144-LBGA | BGA; Other; 144-LBGA | BGA; Other; 144-LBGA | |||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |