NXP Semiconductors Microcontrollers MK50DN512CLQ10

Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK50DN512CLQ10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK50DN512CLQ10-ND
Microcontrollers MK50DN512CLQ10-ND
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MK50DN512CLQ10 - 1223936-MK50DN512CLQ10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK50DN512CLQ10
1223936-MK50DN512CLQ10
Embedded - Embedded - Microcontrollers - MK50DN512CLQ10 1223936-MK50DN512CLQ10
Manufacturer: NXP Win Source Part Number: 1223936-MK50DN512CLQ 10 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 100MHz Connectivity: EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 41x16b; D/A 2x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 144-LQFP Alternative Parts (Cross-Reference): STM32F103ZET6; ML675001TC; MK20DN512VLQ10; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MK50DN512 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 96 Date RAM Size: 128K x 8

Manufacturer: NXP
Win Source Part Number: 1223936-MK50DN512CLQ10
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 100MHz
Connectivity: EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 41x16b; D/A 2x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 144-LQFP
Alternative Parts (Cross-Reference): STM32F103ZET6; ML675001TC; MK20DN512VLQ10;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MK50DN512
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 96
Date RAM Size: 128K x 8

Buy Now
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-MK50DN512CLQ10
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-MK50DN512CLQ10
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: MK50DN512CLQ10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK50DN512CLQ10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: MK50DN512CLQ10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK50DN512CLQ10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-144; Product Range Nxp - 47W6698 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-144; Product Range Nxp
47W6698
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-144; Product Range Nxp 47W6698
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, LQFP-144; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, LQFP-144; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK50DN512CLQ10
ARM Microcontrollers - MCU MK50DN512CLQ10
ARM Microcontrollers - MCU KINETIS 512K

ARM Microcontrollers - MCU KINETIS 512K

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK50DN512CLQ10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK50DN512CLQ10
Integrated Circuits (ICs) - Embedded - Microcontrollers MK50DN512CLQ10
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Microcontrollers - MK50DN512CLQ10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK50DN512CLQ10
Microcontrollers MK50DN512CLQ10
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MK50DN512CLQ10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK50DN512CLQ10
Microcontrollers MK50DN512CLQ10
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MK50DN512CLQ10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK50DN512CLQ10
Microcontrollers MK50DN512CLQ10
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MK50DN512CLQ10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK50DN512CLQ10
Microcontrollers MK50DN512CLQ10
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK50DN512CLQ10-ND 1223936-MK50DN512CLQ10 685-MK50DN512CLQ10 47W6698 MK50DN512CLQ10 MK50DN512CLQ10 MK50DN512CLQ10 MK50DN512CLQ10 MK50DN512CLQ10
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MK50DN512CLQ10 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-144; Product Range Nxp ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits 16 Bit; Other; A/D 41x16b; D/A 2x12b
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CD3215C00ZBHR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7517AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers