NXP Semiconductors Embedded - Embedded - Microcontrollers - MK40DX64VMC7 MK40DX64VMC7

Description
Manufacturer: NXP Win Source Part Number: 208509-MK40DX64VMC7 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 74 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 34x16b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 121-MAPBGA (8x8) Speed(Frequency): 72MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 208509-MK40DX64VMC7 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 74 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 34x16b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 121-MAPBGA (8x8) Speed(Frequency): 72MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MK40DX64VMC7 is a 32-bit microcontroller from the Kinetis K40 family, featuring an ARM Cortex-M4 core with a maximum clock speed of 72 MHz. It includes 64 KB of flash memory and operates within a voltage range of 1.71 to 3.6 V. The device supports a wide temperature range from -40 to 105°C, making it suitable for various industrial applications. This microcontroller is equipped with multiple system peripherals, including a 16-channel DMA controller, external and software watchdogs, and low-power modes for power optimization. It also features a segment LCD controller capable of supporting various configurations, a low-power hardware touch sensor interface, and general-purpose input/output capabilities. For analog applications, the MK40DX64VMC7 includes two 16-bit SAR ADCs with integrated programmable gain amplifiers, a 12-bit DAC, and three analog comparators. It offers a variety of communication interfaces, including USB, CAN, SPI, I2C, and UART, making it versatile for different connectivity needs. The device is designed for applications requiring efficient processing and low power consumption, making it a strong candidate for engineers considering microcontroller options for their projects.

Datasheet Summary
Powered by GS/AI

The MK40DX64VMC7 is a 32-bit microcontroller from the Kinetis K40 family, featuring an ARM Cortex-M4 core with a maximum clock speed of 72 MHz. It includes 64 KB of flash memory and operates within a voltage range of 1.71 to 3.6 V. The device supports a wide temperature range from -40 to 105°C, making it suitable for various industrial applications. This microcontroller is equipped with multiple system peripherals, including a 16-channel DMA controller, external and software watchdogs, and low-power modes for power optimization. It also features a segment LCD controller capable of supporting various configurations, a low-power hardware touch sensor interface, and general-purpose input/output capabilities. For analog applications, the MK40DX64VMC7 includes two 16-bit SAR ADCs with integrated programmable gain amplifiers, a 12-bit DAC, and three analog comparators. It offers a variety of communication interfaces, including USB, CAN, SPI, I2C, and UART, making it versatile for different connectivity needs. The device is designed for applications requiring efficient processing and low power consumption, making it a strong candidate for engineers considering microcontroller options for their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK40DX64VMC7 - 208509-MK40DX64VMC7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK40DX64VMC7
208509-MK40DX64VMC7
Embedded - Embedded - Microcontrollers - MK40DX64VMC7 208509-MK40DX64VMC7
Manufacturer: NXP Win Source Part Number: 208509-MK40DX64VMC7 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 74 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 34x16b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 121-MAPBGA (8x8) Speed(Frequency): 72MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8

Manufacturer: NXP
Win Source Part Number: 208509-MK40DX64VMC7
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 74
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 34x16b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 121-MAPBGA (8x8)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-MK40DX64VMC7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-MK40DX64VMC7
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-MK40DX64VMC7
IC MCU 32BIT 64KB FLSH 121MAPBGA Product overview: MK40DX64VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK40DX64VMC7 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLSH 121MAPBGA Product overview: MK40DX64VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK40DX64VMC7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MK40DX64VMC7 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PBGA121

Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PBGA121

Supplier's Site Datasheet
Microcontrollers - MK40DX64VMC7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK40DX64VMC7-ND
Microcontrollers MK40DX64VMC7-ND
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - MK40DX64VMC7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK40DX64VMC7
Embedded - Microcontrollers MK40DX64VMC7
IC MCU 32BIT 64KB FLSH 121MAPBGA

IC MCU 32BIT 64KB FLSH 121MAPBGA

Supplier's Site Datasheet
Microcontrollers - MK40DX64VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK40DX64VMC7
Microcontrollers MK40DX64VMC7
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK40DX64VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK40DX64VMC7
Microcontrollers MK40DX64VMC7
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK40DX64VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK40DX64VMC7
Microcontrollers MK40DX64VMC7
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK40DX64VMC7
ARM Microcontrollers - MCU MK40DX64VMC7
ARM Microcontrollers - MCU Kinetis 64K Flex

ARM Microcontrollers - MCU Kinetis 64K Flex

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK40DX64VMC7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK40DX64VMC7
Integrated Circuits (ICs) - Embedded - Microcontrollers MK40DX64VMC7
IC MCU 32BIT 64KB FLSH 121MAPBGA

IC MCU 32BIT 64KB FLSH 121MAPBGA

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp - 31W9122 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp
31W9122
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp 31W9122
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis K Family K4x Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:64KB; RAM Memory Size:16KB; CPU Speed:72MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis K Family K4x Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:64KB; RAM Memory Size:16KB; CPU Speed:72MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208509-MK40DX64VMC7 685-MK40DX64VMC7 MK40DX64VMC7 MK40DX64VMC7-ND MK40DX64VMC7 MK40DX64VMC7 MK40DX64VMC7 MK40DX64VMC7 31W9122
Product Name Embedded - Embedded - Microcontrollers - MK40DX64VMC7 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 64 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 2 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - C167CRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers