NXP Semiconductors Embedded - Embedded - Microcontrollers - MK40DX256VMC7 MK40DX256VMC7

Description
Manufacturer: NXP Win Source Part Number: 788892-MK40DX256VMC7 Series: Kinetis K40 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 121-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 34x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK40DX256 Categories: Integrated Circuits (ICs) Manufacturer Package: 121-MAPBGA (8x8) Alternative Parts (Cross-Reference): R7FS3A37A2A01CBJ; UPD70F3796F1(R)-CAH- A; uPD70F3738F1-CAH-A; UPD70F3844F1-CAH-A; Introduction Date: July 18, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788892-MK40DX256VMC7 Series: Kinetis K40 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 121-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 34x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK40DX256 Categories: Integrated Circuits (ICs) Manufacturer Package: 121-MAPBGA (8x8) Alternative Parts (Cross-Reference): R7FS3A37A2A01CBJ; UPD70F3796F1(R)-CAH- A; uPD70F3738F1-CAH-A; UPD70F3844F1-CAH-A; Introduction Date: July 18, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK40DX256VMC7 - 788892-MK40DX256VMC7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK40DX256VMC7
788892-MK40DX256VMC7
Embedded - Embedded - Microcontrollers - MK40DX256VMC7 788892-MK40DX256VMC7
Manufacturer: NXP Win Source Part Number: 788892-MK40DX256VMC7 Series: Kinetis K40 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 121-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 34x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK40DX256 Categories: Integrated Circuits (ICs) Manufacturer Package: 121-MAPBGA (8x8) Alternative Parts (Cross-Reference): R7FS3A37A2A01CBJ; UPD70F3796F1(R)-CAH- A; uPD70F3738F1-CAH-A; UPD70F3844F1-CAH-A; Introduction Date: July 18, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788892-MK40DX256VMC7
Series: Kinetis K40
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4
Speed: 72MHz
Package: 121-LFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 64K x 8
Data Converters: A/D 34x16b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MK40DX256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 121-MAPBGA (8x8)
Alternative Parts (Cross-Reference): R7FS3A37A2A01CBJ; UPD70F3796F1(R)-CAH-A; uPD70F3738F1-CAH-A; UPD70F3844F1-CAH-A;
Introduction Date: July 18, 2012
ECCN: 3A991.a.2
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MK40DX256VMC7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK40DX256VMC7-ND
Microcontrollers MK40DX256VMC7-ND
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
256KB Embedded Microcontroller MCU - 685-MK40DX256VMC7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-MK40DX256VMC7
256KB Embedded Microcontroller MCU 685-MK40DX256VMC7
IC MCU 32B 256KB FLASH 121MAPBGA Product overview: MK40DX256VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK40DX256VMC7 can be used for catalog matching and distributor lookup.

IC MCU 32B 256KB FLASH 121MAPBGA Product overview: MK40DX256VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK40DX256VMC7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp - 31W9121 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp
31W9121
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp 31W9121
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis K Family K4x Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:64KB; CPU Speed:72MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis K Family K4x Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:64KB; CPU Speed:72MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK40DX256VMC7
ARM Microcontrollers - MCU MK40DX256VMC7
ARM Microcontrollers - MCU Kinetis 256K Flex

ARM Microcontrollers - MCU Kinetis 256K Flex

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK40DX256VMC7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK40DX256VMC7
Integrated Circuits (ICs) - Embedded - Microcontrollers MK40DX256VMC7
IC MCU 32B 256KB FLASH 121MAPBGA

IC MCU 32B 256KB FLASH 121MAPBGA

Supplier's Site
Embedded - Microcontrollers - MK40DX256VMC7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK40DX256VMC7
Embedded - Microcontrollers MK40DX256VMC7
IC MCU 32B 256KB FLASH 121MAPBGA

IC MCU 32B 256KB FLASH 121MAPBGA

Supplier's Site Datasheet
Microcontrollers - MK40DX256VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK40DX256VMC7
Microcontrollers MK40DX256VMC7
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK40DX256VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK40DX256VMC7
Microcontrollers MK40DX256VMC7
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788892-MK40DX256VMC7 MK40DX256VMC7-ND 685-MK40DX256VMC7 31W9121 MK40DX256VMC7 MK40DX256VMC7 MK40DX256VMC7 MK40DX256VMC7
Product Name Embedded - Embedded - Microcontrollers - MK40DX256VMC7 Microcontrollers 256KB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 2 KB 256 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers