NXP Semiconductors Embedded - Embedded - Microcontrollers - MK40DX256VLL7 MK40DX256VLL7

Description
Manufacturer: NXP Win Source Part Number: 208505-MK40DX256VLL7 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 66 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 34x16b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 72MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208505-MK40DX256VLL7 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 66 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 34x16b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 72MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK40DX256VLL7 - 208505-MK40DX256VLL7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK40DX256VLL7
208505-MK40DX256VLL7
Embedded - Embedded - Microcontrollers - MK40DX256VLL7 208505-MK40DX256VLL7
Manufacturer: NXP Win Source Part Number: 208505-MK40DX256VLL7 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 66 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 34x16b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 72MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8

Manufacturer: NXP
Win Source Part Number: 208505-MK40DX256VLL7
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 66
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 34x16b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8

Buy Now Datasheet
Microcontrollers - MK40DX256VLL7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK40DX256VLL7-ND
Microcontrollers MK40DX256VLL7-ND
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MK40DX256VLL7
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MK40DX256VLL7
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MK40DX256VLL7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK40DX256VLL7 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MK40DX256VLL7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK40DX256VLL7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK40DX256VLL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK40DX256VLL7
Integrated Circuits (ICs) - Embedded - Microcontrollers MK40DX256VLL7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MK40DX256VLL7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK40DX256VLL7
Embedded - Microcontrollers MK40DX256VLL7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK40DX256VLL7
ARM Microcontrollers - MCU MK40DX256VLL7
ARM Microcontrollers - MCU KINETIS 256K USB+SLCD

ARM Microcontrollers - MCU KINETIS 256K USB+SLCD

Buy Now Datasheet
Microcontrollers - MK40DX256VLL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK40DX256VLL7
Microcontrollers MK40DX256VLL7
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - MK40DX256VLL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK40DX256VLL7
Microcontrollers MK40DX256VLL7
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - MK40DX256VLL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK40DX256VLL7
Microcontrollers MK40DX256VLL7
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208505-MK40DX256VLL7 MK40DX256VLL7-ND 685-MK40DX256VLL7 MK40DX256VLL7 MK40DX256VLL7 MK40DX256VLL7 MK40DX256VLL7
Product Name Embedded - Embedded - Microcontrollers - MK40DX256VLL7 Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB
ROM 2 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details