IC MCU 32BIT 128KB FLSH 81MAPBGA
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)
IC MCU 32BIT 128KB FLSH 81MAPBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK40DX128VMB7 | MK40DX128VMB7 | MK40DX128VMB7 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 72 MHz | 72 MHz | |
| RAM | 32 KB | 32 KB | |
| I/O Ports | 52 |