NXP Semiconductors Embedded - Embedded - Microcontrollers - MK40DN512VLL10 MK40DN512VLL10

Description
Manufacturer: NXP Win Source Part Number: 1223927-MK40DN512VLL 10 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 100MHz Connectivity: CANbus, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 34x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: MK40DN512 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 64 Date RAM Size: 128K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1223927-MK40DN512VLL 10 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 100MHz Connectivity: CANbus, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 34x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: MK40DN512 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 64 Date RAM Size: 128K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK40DN512VLL10 - 1223927-MK40DN512VLL10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK40DN512VLL10
1223927-MK40DN512VLL10
Embedded - Embedded - Microcontrollers - MK40DN512VLL10 1223927-MK40DN512VLL10
Manufacturer: NXP Win Source Part Number: 1223927-MK40DN512VLL 10 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 100MHz Connectivity: CANbus, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 34x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: MK40DN512 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 64 Date RAM Size: 128K x 8

Manufacturer: NXP
Win Source Part Number: 1223927-MK40DN512VLL10
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 100MHz
Connectivity: CANbus, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x16b; D/A 1x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: MK40DN512
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 64
Date RAM Size: 128K x 8

Buy Now
Microcontrollers - MK40DN512VLL10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK40DN512VLL10-ND
Microcontrollers MK40DN512VLL10-ND
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-MK40DN512VLL10
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-MK40DN512VLL10
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: MK40DN512VLL10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK40DN512VLL10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: MK40DN512VLL10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK40DN512VLL10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK40DN512VLL10
ARM Microcontrollers - MCU MK40DN512VLL10
ARM Microcontrollers - MCU KINETIS 512K USB LCD

ARM Microcontrollers - MCU KINETIS 512K USB LCD

Buy Now Datasheet
Embedded - Microcontrollers - MK40DN512VLL10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK40DN512VLL10
Embedded - Microcontrollers MK40DN512VLL10
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK40DN512VLL10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK40DN512VLL10
Integrated Circuits (ICs) - Embedded - Microcontrollers MK40DN512VLL10
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
NXP MK40DN512VLL10 MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-100 - 568-MK40DN512VLL10 - Utmel Electronic Limited
Hong Kong, China
NXP MK40DN512VLL10 MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-100
568-MK40DN512VLL10
NXP MK40DN512VLL10 MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-100 568-MK40DN512VLL10
NXP MK40DN512VLL10 MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-100

NXP MK40DN512VLL10 MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-100

Supplier's Site
Microcontrollers - MK40DN512VLL10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK40DN512VLL10
Microcontrollers MK40DN512VLL10
ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-100; Product Range Nxp - 89T6189 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-100; Product Range Nxp
89T6189
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-100; Product Range Nxp 89T6189
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, LQFP-100; Product Range:Kinetis K Family K4x Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:128KB; CPU Speed:100MHzRoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, LQFP-100; Product Range:Kinetis K Family K4x Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:128KB; CPU Speed:100MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MK40DN512VLL10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK40DN512VLL10
Microcontrollers MK40DN512VLL10
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1223927-MK40DN512VLL10 MK40DN512VLL10-ND 685-MK40DN512VLL10 MK40DN512VLL10 MK40DN512VLL10 MK40DN512VLL10 568-MK40DN512VLL10 MK40DN512VLL10 89T6189 MK40DN512VLL10
Product Name Embedded - Embedded - Microcontrollers - MK40DN512VLL10 Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers NXP MK40DN512VLL10 MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-100 Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Lqfp-100; Product Range Nxp Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 32 MHz 100 MHz 100 MHz 100 MHz
RAM 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts 3.3 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details