NXP Semiconductors Microcontrollers MK30DX64VMB7

Description
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)
Datasheet
Description
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK30DX64VMB7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK30DX64VMB7
Microcontrollers MK30DX64VMB7
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)

ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)

Buy Now
Embedded - Microcontrollers - MK30DX64VMB7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK30DX64VMB7
Embedded - Microcontrollers MK30DX64VMB7
IC MCU 32BIT 64KB FLASH 81MAPBGA

IC MCU 32BIT 64KB FLASH 81MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK30DX64VMB7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK30DX64VMB7
Integrated Circuits (ICs) - Embedded - Microcontrollers MK30DX64VMB7
IC MCU 32BIT 64KB FLASH 81MAPBGA

IC MCU 32BIT 64KB FLASH 81MAPBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK30DX64VMB7 MK30DX64VMB7 MK30DX64VMB7
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Removed; Obsolete Removed; Obsolete
Clock Speed 72 MHz 72 MHz
RAM 16 KB 16 KB
I/O Ports 56
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers