ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 256KB FLASH 121MAPBGA Product overview: MK30DX256VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK30DX256VMC7 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 208491-MK30DX256VMC7
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 38x16b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 121-MAPBGA (8x8)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
IC MCU 32B 256KB FLASH 121MAPBGA
IC MCU 32B 256KB FLASH 121MAPBGA
ARM Microcontrollers - MCU Kinetis 256K Flex
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK30DX256VMC7-ND | 685-MK30DX256VMC7 | 208491-MK30DX256VMC7 | MK30DX256VMC7 | MK30DX256VMC7 | MK30DX256VMC7 | MK30DX256VMC7 |
| Product Name | Microcontrollers | 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MK30DX256VMC7 | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | 16 Bit; Other; A/D 38x16b; D/A 1x12b | ||||||
| RAM | 64 KB | 64 KB | 256 KB | 64 KB | 64 KB | ||
| ROM | 256 KB | 2 KB |