The MK30DN512VLQ10 is a microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M4 core operating at speeds up to 100 MHz. It supports a voltage range of 1.71 to 3.6 V and operates within a temperature range of -40 to 105°C. This microcontroller includes 512 KB of program flash memory and 128 KB of RAM, making it suitable for applications requiring substantial memory resources. The device is equipped with multiple communication interfaces, including two CAN modules, three SPI modules, two I2C modules, and six UART modules, facilitating versatile connectivity options. It also features advanced peripherals such as a 16-channel DMA controller, two 16-bit SAR ADCs, and a variety of timers for precise control and timing applications. For power management, the MK30DN512VLQ10 offers multiple low-power modes, optimizing energy consumption based on application needs. Additionally, it includes security features like a hardware CRC module and a unique 128-bit identification number per chip, enhancing data integrity and security. This microcontroller is well-suited for applications in automotive, industrial, and consumer electronics where performance and reliability are critical.
Manufacturer: NXP
Win Source Part Number: 1223905-MK30DN512VLQ
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 100MHz
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 46x16b; D/A 2x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: MK30DN512
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 102
Date RAM Size: 128K x 8
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: MK30DN512VLQ10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK30DN512VLQ10 can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU KINETIS 512K
IC MCU 32BIT 512KB FLASH 144LQFP
IC MCU 32BIT 512KB FLASH 144LQFP
ARM Microcontrollers - MCU KINETIS 512K
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1223905-MK30DN512VLQ10 | MK30DN512VLQ10-ND | 685-MK30DN512VLQ10 | 568-MK30DN512VLQ10 | MK30DN512VLQ10 | MK30DN512VLQ10 | MK30DN512VLQ10 | MK30DN512VLQ10 |
| Product Name | Embedded - Embedded - Microcontrollers - MK30DN512VLQ10 | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU KINETIS 512K | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 32 MHz | 100 MHz | 100 MHz | ||
| RAM | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH | ||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.3 volts | 3.6 volts |