NXP Semiconductors Microcontrollers MK30DN512VLL10

Description
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK30DN512VLL10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK30DN512VLL10-ND
Microcontrollers MK30DN512VLL10-ND
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MK30DN512VLL10 - 1223904-MK30DN512VLL10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK30DN512VLL10
1223904-MK30DN512VLL10
Embedded - Embedded - Microcontrollers - MK30DN512VLL10 1223904-MK30DN512VLL10
Manufacturer: NXP Win Source Part Number: 1223904-MK30DN512VLL 10 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 100MHz Connectivity: CANbus, I2C, IrDA, SD, SPI, UART/USART Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 38x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MK30DN512 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 66 Date RAM Size: 128K x 8

Manufacturer: NXP
Win Source Part Number: 1223904-MK30DN512VLL10
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 100MHz
Connectivity: CANbus, I2C, IrDA, SD, SPI, UART/USART
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 38x16b; D/A 1x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MK30DN512
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 66
Date RAM Size: 128K x 8

Buy Now
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-MK30DN512VLL10
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-MK30DN512VLL10
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: MK30DN512VLL10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK30DN512VLL10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: MK30DN512VLL10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK30DN512VLL10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MK30DN512VLL10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK30DN512VLL10
Microcontrollers MK30DN512VLL10
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK30DN512VLL10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK30DN512VLL10
Integrated Circuits (ICs) - Embedded - Microcontrollers MK30DN512VLL10
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MK30DN512VLL10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK30DN512VLL10
Microcontrollers MK30DN512VLL10
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK30DN512VLL10
ARM Microcontrollers - MCU MK30DN512VLL10
ARM Microcontrollers - MCU Kinetis 512K

ARM Microcontrollers - MCU Kinetis 512K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK30DN512VLL10-ND 1223904-MK30DN512VLL10 685-MK30DN512VLL10 MK30DN512VLL10 MK30DN512VLL10 MK30DN512VLL10 MK30DN512VLL10
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MK30DN512VLL10 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits 16 Bit; Other; A/D 38x16b; D/A 1x12b
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers