NXP Semiconductors Microcontrollers MK27FN2M0VMI15

Description
ARM® Cortex®-M4 Kinetis K27F Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K27F Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-13373-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13373-ND
Microcontrollers 568-13373-ND
ARM® Cortex®-M4 Kinetis K27F Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)

ARM® Cortex®-M4 Kinetis K27F Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-MK27FN2M0VMI15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-MK27FN2M0VMI15
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-MK27FN2M0VMI15
IC MCU 32BIT 2MB FLASH 169MAPBGA Product overview: MK27FN2M0VMI15 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK27FN2M0VMI15 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 169MAPBGA Product overview: MK27FN2M0VMI15 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK27FN2M0VMI15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK27FN2M0VMI15 - 927215-MK27FN2M0VMI15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK27FN2M0VMI15
927215-MK27FN2M0VMI15
Embedded - Embedded - Microcontrollers - MK27FN2M0VMI15 927215-MK27FN2M0VMI15
Manufacturer: NXP Win Source Part Number: 927215-MK27FN2M0VMI1 5 Series: Kinetis K27F Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9) Core Processor: ARM® Cortex®-M4 Speed: 150MHz Package: Tray Package: 169-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I²C, QSPI, SDHC, SPI, UART/USART, USB Peripherals: DMA, I2S, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16b SAR; D/A 2x6b, 1x12b Oscillator Type: External, Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Discontinued at Digi-Key Family Name: MK27 Categories: Integrated Circuits (ICs) Case / Package: 169-MAPBGA (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13373, 935341517557

Manufacturer: NXP
Win Source Part Number: 927215-MK27FN2M0VMI15
Series: Kinetis K27F
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)
Core Processor: ARM® Cortex®-M4
Speed: 150MHz
Package: Tray
Package: 169-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I²C, QSPI, SDHC, SPI, UART/USART, USB
Peripherals: DMA, I2S, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16b SAR; D/A 2x6b, 1x12b
Oscillator Type: External, Internal
Supply Voltage: 1.71V ~ 3.6V
Part Status: Discontinued at Digi-Key
Family Name: MK27
Categories: Integrated Circuits (ICs)
Case / Package: 169-MAPBGA (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13373, 935341517557

Buy Now Datasheet
Embedded - Microcontrollers - MK27FN2M0VMI15 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK27FN2M0VMI15
Embedded - Microcontrollers MK27FN2M0VMI15
IC MCU 32BIT 2MB FLASH 169MAPBGA

IC MCU 32BIT 2MB FLASH 169MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK27FN2M0VMI15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK27FN2M0VMI15
Integrated Circuits (ICs) - Embedded - Microcontrollers MK27FN2M0VMI15
IC MCU 32BIT 2MB FLASH 169MAPBGA

IC MCU 32BIT 2MB FLASH 169MAPBGA

Supplier's Site
Microcontrollers - MK27FN2M0VMI15 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK27FN2M0VMI15
Microcontrollers MK27FN2M0VMI15
IC MCU 32BIT 2MB FLASH 169MAPBGA

IC MCU 32BIT 2MB FLASH 169MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK27FN2M0VMI15
ARM Microcontrollers - MCU MK27FN2M0VMI15
ARM Microcontrollers - MCU Kinetis K27: 150MHz Cortex-M4 Performance MCU. Not recommended for new design: use MK27FN2M0AVMI15

ARM Microcontrollers - MCU Kinetis K27: 150MHz Cortex-M4 Performance MCU. Not recommended for new design: use MK27FN2M0AVMI15

Buy Now Datasheet
Microcontrollers - MK27FN2M0VMI15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK27FN2M0VMI15
Microcontrollers MK27FN2M0VMI15
ARM® Cortex®-M4 Kinetis K27F Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)

ARM® Cortex®-M4 Kinetis K27F Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-13373-ND 685-MK27FN2M0VMI15 927215-MK27FN2M0VMI15 MK27FN2M0VMI15 MK27FN2M0VMI15 MK27FN2M0VMI15 MK27FN2M0VMI15 MK27FN2M0VMI15
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MK27FN2M0VMI15 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Bits 16 Bit; Other; A/D 16b SAR; D/A 2x6b, 1x12b
RAM 1000 KB 1000 KB 2000 KB 1000 KB 1000 KB 1000 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - C164CILMCAKNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers