The MK26FN2M0VMD18 is a 32-bit microcontroller from the Kinetis K26 sub-family, featuring an ARM Cortex-M4 core that operates at a maximum frequency of 180 MHz. It offers 2 MB of flash memory and 256 KB of SRAM, making it suitable for applications requiring substantial memory resources. The device includes a high-speed USB physical transceiver and supports multiple communication interfaces, including USB, CAN, SPI, I2C, and UART, which enhances its versatility in various applications. This microcontroller is designed with power efficiency in mind, featuring multiple low-power modes to optimize energy consumption based on application needs. It also includes advanced analog capabilities, such as two 16-bit SAR ADCs, two 12-bit DACs, and several analog comparators. The operating voltage range is between 1.71 to 3.6 V, and it can function in ambient temperatures from -40 to 105°C, making it suitable for a wide range of environments. The MK26FN2M0VMD18 is packaged in a 144 MAPBGA format, measuring 13 mm x 13 mm with a 1 mm pitch, facilitating integration into compact designs. Its combination of performance, memory capacity, and peripheral integration makes it a strong candidate for engineers looking for a robust microcontroller for their projects.
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-MAPBGA (13x13)
IC MCU 32BIT 2MB FLASH 144MAPBGA Product overview: MK26FN2M0VMD18 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK26FN2M0VMD18 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Kinetis K20
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Speed: 180MHz
Connectivity: CANbus, EBI/EMI, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I²S, LVD, POR, PWM, WDT
MCU, 32BIT, CORTEX-M4F, 180MHZ, MAPBGA; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:256KB; No. of Pins:144Pins RoHS Compliant: Yes
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-MAPBGA (13x13)
IC MCU 32BIT 2MB FLASH 144MAPBGA
IC MCU 32BIT 2MB FLASH 144MAPBGA
ARM Microcontrollers - MCU Kinetis K26: 180MHz Cortex-M4F Performance MCU, 2MB Flash, 256KB SRAM, Dual USB (FS + HS), 144MAPBGA
IC MCU 32BIT 2MB FLASH 144MAPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK26FN2M0VMD18-ND | 685-MK26FN2M0VMD18 | 51Y5536 | MK26FN2M0VMD18 | MK26FN2M0VMD18 | MK26FN2M0VMD18 | MK26FN2M0VMD18 | MK26FN2M0VMD18 | |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Mcu, 32Bit, Cortex-M4F, 180Mhz, Mapbga; Product Range Nxp | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | 16 Bit; Other; A/D 5x12b, 3x16b; D/A 2x12b | ||||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 2000 KB |