NXP Semiconductors Microcontrollers MK24FN256VDC12

Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 121-XFBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 121-XFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK24FN256VDC12-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK24FN256VDC12-ND
Microcontrollers MK24FN256VDC12-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 121-XFBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 121-XFBGA (8x8)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-MK24FN256VDC12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MK24FN256VDC12
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MK24FN256VDC12
IC MCU 32BIT 256KB FLSH 121XFBGA Product overview: MK24FN256VDC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK24FN256VDC12 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 121XFBGA Product overview: MK24FN256VDC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK24FN256VDC12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK24FN256VDC12 - 788885-MK24FN256VDC12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK24FN256VDC12
788885-MK24FN256VDC12
Embedded - Embedded - Microcontrollers - MK24FN256VDC12 788885-MK24FN256VDC12
Manufacturer: NXP Win Source Part Number: 788885-MK24FN256VDC1 2 Series: Kinetis K20 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 120MHz Package: 121-XFBGA Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 37x16b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK24FN256V Categories: Integrated Circuits (ICs) Manufacturer Package: 121-MAPBGA (8x8) Alternative Parts (Cross-Reference): R7FS3A37A2A01CBJ; UPD70F3796F1(R)-CAH- A; uPD70F3738F1-CAH-A; UPD70F3844F1-CAH-A; Introduction Date: September 10, 2014 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788885-MK24FN256VDC12
Series: Kinetis K20
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4
Speed: 120MHz
Package: 121-XFBGA
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 37x16b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MK24FN256V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 121-MAPBGA (8x8)
Alternative Parts (Cross-Reference): R7FS3A37A2A01CBJ; UPD70F3796F1(R)-CAH-A; uPD70F3738F1-CAH-A; UPD70F3844F1-CAH-A;
Introduction Date: September 10, 2014
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MK24FN256VDC12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK24FN256VDC12
Embedded - Microcontrollers MK24FN256VDC12
IC MCU 32BIT 256KB FLSH 121XFBGA

IC MCU 32BIT 256KB FLSH 121XFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK24FN256VDC12
ARM Microcontrollers - MCU MK24FN256VDC12
ARM Microcontrollers - MCU 256KB Flash 120 MHz Thin-BGA 121

ARM Microcontrollers - MCU 256KB Flash 120 MHz Thin-BGA 121

Buy Now Datasheet
Product Range Nxp - 67X4376 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nxp
67X4376
Product Range Nxp 67X4376
Product Range:Kinetis K Family K2x Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:256KB; No. of Pins:121Pins; IC Case / Package:XFBGA RoHS Compliant: Yes

Product Range:Kinetis K Family K2x Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:256KB; No. of Pins:121Pins; IC Case / Package:XFBGA RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MK24FN256VDC12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK24FN256VDC12
Microcontrollers MK24FN256VDC12
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 121-XFBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 121-XFBGA (8x8)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK24FN256VDC12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK24FN256VDC12
Integrated Circuits (ICs) - Embedded - Microcontrollers MK24FN256VDC12
IC MCU 32BIT 256KB FLSH 121XFBGA

IC MCU 32BIT 256KB FLSH 121XFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK24FN256VDC12-ND 685-MK24FN256VDC12 788885-MK24FN256VDC12 MK24FN256VDC12 MK24FN256VDC12 67X4376 MK24FN256VDC12 MK24FN256VDC12
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MK24FN256VDC12 Embedded - Microcontrollers ARM Microcontrollers - MCU Product Range Nxp Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits 16 Bit; Other; A/D 37x16b; D/A 2x12b
RAM 256 KB 256 KB 256 KB 256 KB 256 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers