NXP Semiconductors Microcontrollers MK22FX512VMD12

Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK22FX512VMD12-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK22FX512VMD12-ND
Microcontrollers MK22FX512VMD12-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
512KB Embedded Microcontroller MCU - 685-MK22FX512VMD12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-MK22FX512VMD12
512KB Embedded Microcontroller MCU 685-MK22FX512VMD12
IC MCU 32B 512KB FLASH 144MAPBGA Product overview: MK22FX512VMD12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FX512VMD12 can be used for catalog matching and distributor lookup.

IC MCU 32B 512KB FLASH 144MAPBGA Product overview: MK22FX512VMD12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FX512VMD12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK22FX512VMD12 - 788880-MK22FX512VMD12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK22FX512VMD12
788880-MK22FX512VMD12
Embedded - Embedded - Microcontrollers - MK22FX512VMD12 788880-MK22FX512VMD12
Manufacturer: NXP Win Source Part Number: 788880-MK22FX512VMD1 2 Series: Kinetis K20 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 120MHz Package: 144-LBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 42x16b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK22FX512 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-MAPBGA (13x13) Alternative Parts (Cross-Reference): MK22FX512VLQ12; MK22FX512AVLL12; MK22FX512VMC12; MK22FX512VLL12; Introduction Date: May 02, 2013 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788880-MK22FX512VMD12
Series: Kinetis K20
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4
Speed: 120MHz
Package: 144-LBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 42x16b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MK22FX512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-MAPBGA (13x13)
Alternative Parts (Cross-Reference): MK22FX512VLQ12; MK22FX512AVLL12; MK22FX512VMC12; MK22FX512VLL12;
Introduction Date: May 02, 2013
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK22FX512VMD12
ARM Microcontrollers - MCU MK22FX512VMD12
ARM Microcontrollers - MCU K20 1MB 120Mhz

ARM Microcontrollers - MCU K20 1MB 120Mhz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK22FX512VMD12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK22FX512VMD12
Integrated Circuits (ICs) - Embedded - Microcontrollers MK22FX512VMD12
IC MCU 32B 512KB FLASH 144MAPBGA

IC MCU 32B 512KB FLASH 144MAPBGA

Supplier's Site
Microcontrollers - MK22FX512VMD12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FX512VMD12
Microcontrollers MK22FX512VMD12
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
Microcontrollers - MK22FX512VMD12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FX512VMD12
Microcontrollers MK22FX512VMD12
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
Microcontrollers - MK22FX512VMD12 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK22FX512VMD12
Microcontrollers MK22FX512VMD12
IC MCU 32B 512KB FLASH 144MAPBGA

IC MCU 32B 512KB FLASH 144MAPBGA

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
MK22FX512VMD12
Embedded - Microcontrollers MK22FX512VMD12
IC MCU 32B 512KB FLASH 144MAPBGA

IC MCU 32B 512KB FLASH 144MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK22FX512VMD12-ND 685-MK22FX512VMD12 788880-MK22FX512VMD12 MK22FX512VMD12 MK22FX512VMD12 MK22FX512VMD12 MK22FX512VMD12 MK22FX512VMD12 MK22FX512VMD12
Product Name Microcontrollers 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MK22FX512VMD12 ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits 16 Bit; Other; A/D 42x16b; D/A 2x12b
RAM 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details