IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK22FX512VMC12R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FX512VMC12R can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 512KB FLASH 121MAPBGA
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
ARM Microcontrollers - MCU 512KB Flash 120MHz USB MAPBGA 121
IC MCU 32B 512KB FLASH 121MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MK22FX512VMC12R | MK22FX512VMC12R-ND | MK22FX512VMC12R | MK22FX512VMC12R | MK22FX512VMC12R | MK22FX512VMC12R |
| Product Name | 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 4 KB | 512 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | |||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts |