NXP Semiconductors 32-bit 32BIT 1MB Embedded Microcontroller MCU MK22FN1M0VMD12

Description
IC MCU 32BIT 1MB FLASH 144MAPBGA Product overview: MK22FN1M0VMD12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN1M0VMD12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 144MAPBGA Product overview: MK22FN1M0VMD12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN1M0VMD12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-MK22FN1M0VMD12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-MK22FN1M0VMD12
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-MK22FN1M0VMD12
IC MCU 32BIT 1MB FLASH 144MAPBGA Product overview: MK22FN1M0VMD12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN1M0VMD12 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144MAPBGA Product overview: MK22FN1M0VMD12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN1M0VMD12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MK22FN1M0VMD12-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK22FN1M0VMD12-ND
Microcontrollers MK22FN1M0VMD12-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1078933-MK22FN1M0VMD12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1078933-MK22FN1M0VMD12
Integrated Circuits (ICs) - Embedded - Microcontrollers 1078933-MK22FN1M0VMD12
Win Source Part Number: 1078933-MK22FN1M0VMD 12 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis K20 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 42x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LBGA Supplier Device Package: 144-MAPBGA (13x13) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): MK64FN1M0VMD12; MK60FN1M0VMD12; MK21FN1M0VMD12MK22FN 1M0VMD12.; ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935317791557 Base Product Number: MK22FN1M0 Product Status: Not For New Designs

Win Source Part Number: 1078933-MK22FN1M0VMD12
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis K20
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 42x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LBGA
Supplier Device Package: 144-MAPBGA (13x13)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): MK64FN1M0VMD12; MK60FN1M0VMD12; MK21FN1M0VMD12MK22FN1M0VMD12.;
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935317791557
Base Product Number: MK22FN1M0
Product Status: Not For New Designs

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Bga-144; Product Range Nxp - 96W1245 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Bga-144; Product Range Nxp
96W1245
Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Bga-144; Product Range Nxp 96W1245
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, BGA-144; Product Range:Kinetis K Family K2x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, BGA-144; Product Range:Kinetis K Family K2x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MK22FN1M0VMD12 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK22FN1M0VMD12
Microcontrollers MK22FN1M0VMD12
IC MCU 32BIT 1MB FLASH 144MAPBGA

IC MCU 32BIT 1MB FLASH 144MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK22FN1M0VMD12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK22FN1M0VMD12
Integrated Circuits (ICs) - Embedded - Microcontrollers MK22FN1M0VMD12
IC MCU 32BIT 1MB FLASH 144MAPBGA

IC MCU 32BIT 1MB FLASH 144MAPBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
MK22FN1M0VMD12
Embedded - Microcontrollers MK22FN1M0VMD12
IC MCU 32BIT 1MB FLASH 144MAPBGA

IC MCU 32BIT 1MB FLASH 144MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK22FN1M0VMD12
ARM Microcontrollers - MCU MK22FN1M0VMD12
ARM Microcontrollers - MCU K20 1MB 120Mhz

ARM Microcontrollers - MCU K20 1MB 120Mhz

Buy Now Datasheet
Microcontrollers - MK22FN1M0VMD12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FN1M0VMD12
Microcontrollers MK22FN1M0VMD12
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MK22FN1M0VMD12 MK22FN1M0VMD12-ND 1078933-MK22FN1M0VMD12 96W1245 MK22FN1M0VMD12 MK22FN1M0VMD12 MK22FN1M0VMD12 MK22FN1M0VMD12 MK22FN1M0VMD12
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Bga-144; Product Range Nxp Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 128 KB 128 KB 1000 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/I2S/SPI/UART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C5042E24MCCKXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers