NXP Semiconductors 32-bit 32BIT 1MB Embedded Microcontroller MCU MK22FN1M0VMC12

Description
IC MCU 32BIT 1MB FLASH 121MAPBGA Product overview: MK22FN1M0VMC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN1M0VMC12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 121MAPBGA Product overview: MK22FN1M0VMC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN1M0VMC12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-MK22FN1M0VMC12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-MK22FN1M0VMC12
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-MK22FN1M0VMC12
IC MCU 32BIT 1MB FLASH 121MAPBGA Product overview: MK22FN1M0VMC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN1M0VMC12 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 121MAPBGA Product overview: MK22FN1M0VMC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN1M0VMC12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1078935-MK22FN1M0VMC12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1078935-MK22FN1M0VMC12
Integrated Circuits (ICs) - Embedded - Microcontrollers 1078935-MK22FN1M0VMC12
Win Source Part Number: 1078935-MK22FN1M0VMC 12 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis K20 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 38x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-LFBGA Supplier Device Package: 121-MAPBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): MK21FN1M0VMC12; MK21FN1M0AVMC12; MK64FN1M0VDC12; Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Freescale Semiconductor Other Names: 2156-MK22FN1M0VMC12, NXPFREMK22FN1M0VMC12 Base Product Number: MK22FN1M0

Win Source Part Number: 1078935-MK22FN1M0VMC12
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis K20
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 38x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 121-LFBGA
Supplier Device Package: 121-MAPBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): MK21FN1M0VMC12; MK21FN1M0AVMC12; MK64FN1M0VDC12;
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Freescale Semiconductor
Other Names: 2156-MK22FN1M0VMC12,NXPFREMK22FN1M0VMC12
Base Product Number: MK22FN1M0

Buy Now Datasheet
Microcontrollers - MK22FN1M0VMC12-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK22FN1M0VMC12-ND
Microcontrollers MK22FN1M0VMC12-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - MK22FN1M0VMC12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK22FN1M0VMC12
Embedded - Microcontrollers MK22FN1M0VMC12
IC MCU 32BIT 1MB FLASH 121MAPBGA

IC MCU 32BIT 1MB FLASH 121MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK22FN1M0VMC12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK22FN1M0VMC12
Integrated Circuits (ICs) - Embedded - Microcontrollers MK22FN1M0VMC12
IC MCU 32BIT 1MB FLASH 121MAPBGA

IC MCU 32BIT 1MB FLASH 121MAPBGA

Supplier's Site
Microcontrollers - MK22FN1M0VMC12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FN1M0VMC12
Microcontrollers MK22FN1M0VMC12
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK22FN1M0VMC12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FN1M0VMC12
Microcontrollers MK22FN1M0VMC12
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK22FN1M0VMC12 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK22FN1M0VMC12
Microcontrollers MK22FN1M0VMC12
IC MCU 32BIT 1MB FLASH 121MAPBGA

IC MCU 32BIT 1MB FLASH 121MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK22FN1M0VMC12
ARM Microcontrollers - MCU MK22FN1M0VMC12
ARM Microcontrollers - MCU K20 1MB 120Mhz

ARM Microcontrollers - MCU K20 1MB 120Mhz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MK22FN1M0VMC12 1078935-MK22FN1M0VMC12 MK22FN1M0VMC12-ND MK22FN1M0VMC12 MK22FN1M0VMC12 MK22FN1M0VMC12 MK22FN1M0VMC12 MK22FN1M0VMC12 MK22FN1M0VMC12
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 128 KB 1000 KB 128 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 to 1.71 volts 1.71 to 3.6 volts
Serial Interface CAN/I2C/I2S/SPI/UART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details