NXP Semiconductors Microcontrollers MK22FN128VMP10

Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-MAPBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-MAPBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK22FN128VMP10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK22FN128VMP10-ND
Microcontrollers MK22FN128VMP10-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-MAPBGA (5x5)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-MAPBGA (5x5)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-MK22FN128VMP10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MK22FN128VMP10
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MK22FN128VMP10
IC MCU 32BIT 128KB FLSH 64MAPBGA Product overview: MK22FN128VMP10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN128VMP10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 64MAPBGA Product overview: MK22FN128VMP10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN128VMP10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264252-MK22FN128VMP10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264252-MK22FN128VMP10
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264252-MK22FN128VMP10
Win Source Part Number: 1264252-MK22FN128VMP 10 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 2156-MK22FN128VMP10- 954

Win Source Part Number: 1264252-MK22FN128VMP10
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 2156-MK22FN128VMP10-954

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Mapbga-64; Product Range Nxp - 45X4910 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Mapbga-64; Product Range Nxp
45X4910
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Mapbga-64; Product Range Nxp 45X4910
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, MAPBGA-64; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:128KB; RAM Memory Size:24KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, MAPBGA-64; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:128KB; RAM Memory Size:24KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - MK22FN128VMP10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK22FN128VMP10
Embedded - Microcontrollers MK22FN128VMP10
IC MCU 32BIT 128KB FLSH 64MAPBGA

IC MCU 32BIT 128KB FLSH 64MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK22FN128VMP10
ARM Microcontrollers - MCU MK22FN128VMP10
ARM Microcontrollers - MCU Kinetis K22: 100MHz Cortex-M4F Performance MCU, 128KB Flash, 24KB SRAM, Full-Speed USB, 64-MAPBGA

ARM Microcontrollers - MCU Kinetis K22: 100MHz Cortex-M4F Performance MCU, 128KB Flash, 24KB SRAM, Full-Speed USB, 64-MAPBGA

Buy Now Datasheet
Microcontrollers - MK22FN128VMP10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FN128VMP10
Microcontrollers MK22FN128VMP10
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MK22FN128VMP10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FN128VMP10
Microcontrollers MK22FN128VMP10
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-MAPBGA (5x5)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-MAPBGA (5x5)

Buy Now Datasheet
Microcontrollers - MK22FN128VMP10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FN128VMP10
Microcontrollers MK22FN128VMP10
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-MAPBGA (5x5)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-MAPBGA (5x5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK22FN128VMP10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK22FN128VMP10
Integrated Circuits (ICs) - Embedded - Microcontrollers MK22FN128VMP10
IC MCU 32BIT 128KB FLSH 64MAPBGA

IC MCU 32BIT 128KB FLSH 64MAPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK22FN128VMP10-ND 685-MK22FN128VMP10 1264252-MK22FN128VMP10 45X4910 MK22FN128VMP10 MK22FN128VMP10 MK22FN128VMP10 MK22FN128VMP10 MK22FN128VMP10
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Mapbga-64; Product Range Nxp Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits 16 Bit; Other; A/D 22x16b; D/A 1x12b
RAM 24 KB 24 KB 24 KB 24 KB 24 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers