ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 128KB FLASH 121MAPBGA
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 128KB FLASH 121MAPBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK22DX128VMC5-ND | MK22DX128VMC5 | MK22DX128VMC5 | MK22DX128VMC5 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | 16 Bit; Other; A/D 20x16b; D/A 1x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 128 KB |