RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 50MHz, CMOS, PQFP80
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
IC MCU 32BIT 128KB FLASH 80FQFP
ARM Microcontrollers - MCU ARM+128Kb +USB
IC MCU 32BIT 128KB FLASH 80FQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK22DX128VLK5 | MK22DX128VLK5-ND | MK22DX128VLK5 | MK22DX128VLK5 | MK22DX128VLK5 | MK22DX128VLK5 | MK22DX128VLK5 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Life Cycle Stage | Active | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | QFP; Other; LQFP80 | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP | Other; 80-LQFP | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz |