NXP Semiconductors Embedded - Embedded - Microcontrollers - MK22DN512VMC5 MK22DN512VMC5

Description
Manufacturer: NXP Win Source Part Number: 788876-MK22DN512VMC5 Series: Kinetis K20 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 50MHz Package: 121-LFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 20x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK22DN512 Categories: Integrated Circuits (ICs) Manufacturer Package: 121-MAPBGA (8x8) Alternative Parts (Cross-Reference): UPD70F3843F1-CAH-A; R7FS3A77C2A01CBJ; UPD70F3796F1(R)-CAH- A; UPD70F3844F1-CAH-A; Introduction Date: June 12, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 788876-MK22DN512VMC5 Series: Kinetis K20 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 50MHz Package: 121-LFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 20x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK22DN512 Categories: Integrated Circuits (ICs) Manufacturer Package: 121-MAPBGA (8x8) Alternative Parts (Cross-Reference): UPD70F3843F1-CAH-A; R7FS3A77C2A01CBJ; UPD70F3796F1(R)-CAH- A; UPD70F3844F1-CAH-A; Introduction Date: June 12, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MK22DN512VMC5 is a 32-bit microcontroller from the K22 sub-family, featuring an ARM Cortex-M4 core capable of operating at speeds up to 50 MHz. It supports a voltage range of 1.71 to 3.6 V and operates effectively in ambient temperatures from -40 to 105°C. The device includes 512 KB of program flash memory, along with additional memory options such as 64 KB RAM and FlexMemory configurations. This microcontroller is equipped with a variety of system peripherals, including a 16-channel DMA controller, multiple low-power modes for energy efficiency, and both hardware and software watchdogs. It also features a comprehensive set of communication interfaces, including USB, SPI, I2C, and UART modules, making it suitable for diverse applications. The MK22DN512VMC5 includes advanced analog capabilities with a 16-bit SAR ADC, a 12-bit DAC, and two analog comparators. It also supports various timers for motor control and general-purpose applications. The device is designed for applications requiring robust performance and flexibility, making it a viable option for engineers seeking a reliable microcontroller solution.

Datasheet Summary
Powered by GS/AI

The MK22DN512VMC5 is a 32-bit microcontroller from the K22 sub-family, featuring an ARM Cortex-M4 core capable of operating at speeds up to 50 MHz. It supports a voltage range of 1.71 to 3.6 V and operates effectively in ambient temperatures from -40 to 105°C. The device includes 512 KB of program flash memory, along with additional memory options such as 64 KB RAM and FlexMemory configurations. This microcontroller is equipped with a variety of system peripherals, including a 16-channel DMA controller, multiple low-power modes for energy efficiency, and both hardware and software watchdogs. It also features a comprehensive set of communication interfaces, including USB, SPI, I2C, and UART modules, making it suitable for diverse applications. The MK22DN512VMC5 includes advanced analog capabilities with a 16-bit SAR ADC, a 12-bit DAC, and two analog comparators. It also supports various timers for motor control and general-purpose applications. The device is designed for applications requiring robust performance and flexibility, making it a viable option for engineers seeking a reliable microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK22DN512VMC5 - 788876-MK22DN512VMC5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK22DN512VMC5
788876-MK22DN512VMC5
Embedded - Embedded - Microcontrollers - MK22DN512VMC5 788876-MK22DN512VMC5
Manufacturer: NXP Win Source Part Number: 788876-MK22DN512VMC5 Series: Kinetis K20 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 50MHz Package: 121-LFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 20x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK22DN512 Categories: Integrated Circuits (ICs) Manufacturer Package: 121-MAPBGA (8x8) Alternative Parts (Cross-Reference): UPD70F3843F1-CAH-A; R7FS3A77C2A01CBJ; UPD70F3796F1(R)-CAH- A; UPD70F3844F1-CAH-A; Introduction Date: June 12, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788876-MK22DN512VMC5
Series: Kinetis K20
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4
Speed: 50MHz
Package: 121-LFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 20x16b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MK22DN512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 121-MAPBGA (8x8)
Alternative Parts (Cross-Reference): UPD70F3843F1-CAH-A; R7FS3A77C2A01CBJ; UPD70F3796F1(R)-CAH-A; UPD70F3844F1-CAH-A;
Introduction Date: June 12, 2012
ECCN: 3A991.a.2
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MK22DN512VMC5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK22DN512VMC5-ND
Microcontrollers MK22DN512VMC5-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
512KB Embedded Microcontroller MCU - 685-MK22DN512VMC5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-MK22DN512VMC5
512KB Embedded Microcontroller MCU 685-MK22DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK22DN512VMC5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22DN512VMC5 can be used for catalog matching and distributor lookup.

IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK22DN512VMC5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22DN512VMC5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MK22DN512VMC5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK22DN512VMC5
Microcontrollers MK22DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK22DN512VMC5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK22DN512VMC5
Integrated Circuits (ICs) - Embedded - Microcontrollers MK22DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site
ARM Microcontrollers - MCU ARM+512Kb +USB - 568-MK22DN512VMC5 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU ARM+512Kb +USB
568-MK22DN512VMC5
ARM Microcontrollers - MCU ARM+512Kb +USB 568-MK22DN512VMC5
ARM Microcontrollers - MCU ARM+512Kb +USB

ARM Microcontrollers - MCU ARM+512Kb +USB

Supplier's Site
Embedded - Microcontrollers - MK22DN512VMC5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK22DN512VMC5
Embedded - Microcontrollers MK22DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site Datasheet
Microcontrollers - MK22DN512VMC5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22DN512VMC5
Microcontrollers MK22DN512VMC5
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK22DN512VMC5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22DN512VMC5
Microcontrollers MK22DN512VMC5
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK22DN512VMC5
ARM Microcontrollers - MCU MK22DN512VMC5
ARM Microcontrollers - MCU ARM+512Kb +USB

ARM Microcontrollers - MCU ARM+512Kb +USB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788876-MK22DN512VMC5 MK22DN512VMC5-ND 685-MK22DN512VMC5 MK22DN512VMC5 MK22DN512VMC5 568-MK22DN512VMC5 MK22DN512VMC5 MK22DN512VMC5 MK22DN512VMC5
Product Name Embedded - Embedded - Microcontrollers - MK22DN512VMC5 Microcontrollers 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU ARM+512Kb +USB Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details