IC MCU 32BIT 512KB FLSH 121XFBGA
IC MCU 32BIT 512KB FLSH 121XFBGA
ARM Microcontrollers - MCU Kinetis K22: 50MHz Cortex-M4 Performance MCU, 512KB Flash, 64KB SRAM, Full-Speed USB, 121-XFBGA
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-XFBGA (8x8)
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-XFBGA (8x8)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK22DN512VDC5 | MK22DN512VDC5 | MK22DN512VDC5 | MK22DN512VDC5 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 50 MHz | 50 MHz | ||
| RAM | 64 KB | 64 KB |