NXP Semiconductors Microcontrollers MK20DX256VLH7

Description
Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MK20DX256VLH7 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - MK20DX256VLH7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK20DX256VLH7-ND
Microcontrollers MK20DX256VLH7-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MK20DX256VLH7
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MK20DX256VLH7
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: MK20DX256VLH7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK20DX256VLH7 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64LQFP Product overview: MK20DX256VLH7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK20DX256VLH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK20DX256VLH7 - 231809-MK20DX256VLH7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK20DX256VLH7
231809-MK20DX256VLH7
Embedded - Embedded - Microcontrollers - MK20DX256VLH7 231809-MK20DX256VLH7
Manufacturer: NXP Win Source Part Number: 231809-MK20DX256VLH7 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 40 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 24x16b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 72MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 231809-MK20DX256VLH7
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 40
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 24x16b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 7862120P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7862120P
Microcontrollers 7862120P
NXP MK20DX256VLH7 Microcontroller

NXP MK20DX256VLH7 Microcontroller

Supplier's Site
Microcontrollers - 7862120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7862120
Microcontrollers 7862120
NXP MK20DX256VLH7 Microcontroller

NXP MK20DX256VLH7 Microcontroller

Supplier's Site
Microcontrollers - 1697157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1697157
Microcontrollers 1697157
NXP MK20DX256VLH7 Microcontroller

NXP MK20DX256VLH7 Microcontroller

Supplier's Site
32 Bit Microcontroller, K2 Usb Series, Arm Cortex-M4, 72 Mhz, 256 Kb, 64 Kb, 64, Lqfp Rohs Compliant Nxp - 24W6507 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, K2 Usb Series, Arm Cortex-M4, 72 Mhz, 256 Kb, 64 Kb, 64, Lqfp Rohs Compliant Nxp
24W6507
32 Bit Microcontroller, K2 Usb Series, Arm Cortex-M4, 72 Mhz, 256 Kb, 64 Kb, 64, Lqfp Rohs Compliant Nxp 24W6507
32 Bit Microcontroller, K2 USB Series, ARM Cortex-M4, 72 MHz, 256 KB, 64 KB, 64, LQFP RoHS Compliant: Yes

32 Bit Microcontroller, K2 USB Series, ARM Cortex-M4, 72 MHz, 256 KB, 64 KB, 64, LQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Nxp - 89T6178 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Nxp
89T6178
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Nxp 89T6178
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-64; Product Range:Kinetis K Family K2x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-64; Product Range:Kinetis K Family K2x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK20DX256VLH7
ARM Microcontrollers - MCU MK20DX256VLH7
ARM Microcontrollers - MCU KINETIS 256K

ARM Microcontrollers - MCU KINETIS 256K

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK20DX256VLH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK20DX256VLH7
Integrated Circuits (ICs) - Embedded - Microcontrollers MK20DX256VLH7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MK20DX256VLH7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK20DX256VLH7
Microcontrollers MK20DX256VLH7
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MK20DX256VLH7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK20DX256VLH7
Microcontrollers MK20DX256VLH7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MK20DX256VLH7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK20DX256VLH7
Embedded - Microcontrollers MK20DX256VLH7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK20DX256VLH7 MK20DX256VLH7-ND 685-MK20DX256VLH7 231809-MK20DX256VLH7 7862120P 7862120 24W6507 89T6178 MK20DX256VLH7 MK20DX256VLH7 MK20DX256VLH7 MK20DX256VLH7 MK20DX256VLH7
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MK20DX256VLH7 Microcontrollers Microcontrollers 32 Bit Microcontroller, K2 Usb Series, Arm Cortex-M4, 72 Mhz, 256 Kb, 64 Kb, 64, Lqfp Rohs Compliant Nxp Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Nxp ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP64 LFQP; Other; 64-LQFP Other; Tray QFP; Other; 64-LQFP (10x10) QFP; Other; LQFP QFP; Other; Lqfp Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Embedded - Microcontrollers - 370011602 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details