ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
IC MCU 32BIT 64KB FLASH 48QFN Product overview: MK20DN64VFT5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK20DN64VFT5 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 208471-MK20DN64VFT5
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 29
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-QFN-EP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
ARM Microcontrollers - MCU Kinetis 64K
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
IC MCU 32BIT 64KB FLASH 48QFN
IC MCU 32BIT 64KB FLASH 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK20DN64VFT5-ND | 685-MK20DN64VFT5 | 208471-MK20DN64VFT5 | MK20DN64VFT5 | MK20DN64VFT5 | MK20DN64VFT5 | MK20DN64VFT5 |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MK20DN64VFT5 | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 16 Bit | ||||||
| RAM | 16 KB | 16 KB | 64 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |