The MK12DX256VLH5 is a 32-bit microcontroller from the K12 sub-family, featuring an ARM Cortex-M4 core capable of operating at speeds up to 50 MHz. It supports a voltage range of 1.71 to 3.6 V and operates within a temperature range of -40 to 105°C, making it suitable for a variety of applications. The device includes 256 KB of program flash memory and 64 KB of RAM, along with additional FlexMemory options that provide 64 KB of FlexNVM and 4 KB of FlexRAM. This microcontroller is equipped with a range of peripherals, including a 16-channel DMA controller, multiple timers, and various communication interfaces such as USB, SPI, I2C, and UART. It also features analog capabilities with a 16-bit SAR ADC and a 12-bit DAC. The MK12DX256VLH5 is designed for low power consumption, offering multiple low-power modes to optimize energy usage based on application requirements. Security features include a hardware CRC module and a unique 128-bit identification number per chip. This microcontroller is suitable for engineers looking for a versatile and efficient solution for embedded applications.
Manufacturer: NXP
Win Source Part Number: 884939-MK12DX256VLH5
Series: Kinetis K10
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 50MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 22x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MK12DX256
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: MK12DX256VLH5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK12DX256VLH5 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
ARM Microcontrollers - MCU ARM+256Kb
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 884939-MK12DX256VLH5 | MK12DX256VLH5-ND | 685-MK12DX256VLH5 | MK12DX256VLH5 | MK12DX256VLH5 | MK12DX256VLH5 | MK12DX256VLH5 | MK12DX256VLH5 |
| Product Name | Embedded - Embedded - Microcontrollers - MK12DX256VLH5 | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 4 KB | 256 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |