NXP Semiconductors Microcontrollers MK11DN512VMC5

Description
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK11DN512VMC5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK11DN512VMC5-ND
Microcontrollers MK11DN512VMC5-ND
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1028349-MK11DN512VMC5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1028349-MK11DN512VMC5
Integrated Circuits (ICs) - Embedded - Microcontrollers 1028349-MK11DN512VMC5
Win Source Part Number: 1028349-MK11DN512VMC 5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis K10 Core Processor: ARM® Cortex®-M4 Speed: 50MHz Package: Tray Standard Package: 1,740 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 24x16b; D/A 1x12b Oscillator Type: Internal Package / Case: 121-LFBGA Supplier Device Package: 121-MAPBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): MSP430F5359IZQWR; MK21DN512AVMC5; MK12DN512VMC5; MK22DN512VMC5; ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935311134557 Base Product Number: MK11 Product Status: Obsolete

Win Source Part Number: 1028349-MK11DN512VMC5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis K10
Core Processor: ARM® Cortex®-M4
Speed: 50MHz
Package: Tray
Standard Package: 1,740
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 24x16b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 121-LFBGA
Supplier Device Package: 121-MAPBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F5359IZQWR; MK21DN512AVMC5; MK12DN512VMC5; MK22DN512VMC5;
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935311134557
Base Product Number: MK11
Product Status: Obsolete

Buy Now Datasheet
512KB Embedded Microcontroller MCU - 685-MK11DN512VMC5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-MK11DN512VMC5
512KB Embedded Microcontroller MCU 685-MK11DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK11DN512VMC5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK11DN512VMC5 can be used for catalog matching and distributor lookup.

IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK11DN512VMC5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK11DN512VMC5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK11DN512VMC5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK11DN512VMC5
Integrated Circuits (ICs) - Embedded - Microcontrollers MK11DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site
Microcontrollers - MK11DN512VMC5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK11DN512VMC5
Microcontrollers MK11DN512VMC5
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK11DN512VMC5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK11DN512VMC5
Microcontrollers MK11DN512VMC5
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - MK11DN512VMC5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK11DN512VMC5
Embedded - Microcontrollers MK11DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK11DN512VMC5-ND 1028349-MK11DN512VMC5 685-MK11DN512VMC5 MK11DN512VMC5 MK11DN512VMC5 MK11DN512VMC5 MK11DN512VMC5
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits 16 Bit; Other; A/D 24x16b; D/A 1x12b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers