ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Category: OEM Souring
Win Source Part Number: 1462709-MK11DN512AVM
Manufacturer: NXP
IC MCU 32B 512KB FLASH 121MAPBGA
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 512KB FLASH 121MAPBGA
IC MCU 32B 512KB FLASH 121MAPBGA
MICROCONTROLLER MCU, ARM CORTEX-M4, 50MHZ, MAPBGA-121; Product Range:Kinetis K Family K1x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes
ARM Microcontrollers - MCU Kinetis K11: 50MHz Cortex-M4 Performance MCU, 512KB Flash, 64KB SRAM, Anti-tamper, 121-MAPBGA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK11DN512AVMC5-ND | 1462709-MK11DN512AVMC5 | MK11DN512AVMC5 | MK11DN512AVMC5 | MK11DN512AVMC5 | MK11DN512AVMC5 | 45X4894 | MK11DN512AVMC5 |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, Arm Cortex-M4, 50Mhz, Mapbga-121; Product Range Nxp | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | 16 Bit; Other; A/D 24x16b; D/A 1x12b | |||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM | 512 KB |