ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
ARM Microcontrollers - MCU BL Microcontrollers
ARM Microcontrollers - MCU Kinetis K11: 50MHz Cortex-M4 Performance MCU, 512KB Flash, 64KB SRAM, Anti-tamper, 80-LQFP
IC MCU 32BIT 512KB FLASH 80FQFP
IC MCU 32BIT 512KB FLASH 80FQFP
| Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK11DN512AVLK5R | 568-MK11DN512AVLK5R | MK11DN512AVLK5R | MK11DN512AVLK5R | MK11DN512AVLK5R |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU BL Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 50 MHz | 50 MHz | |||
| RAM | 64 KB | 64 KB | 64 KB | ||
| I/O Ports | 60 |