NXP Semiconductors 32-bit 32BIT 512KB Embedded Microcontroller MCU MK11DN512AVLK5

Description
IC MCU 32BIT 512KB FLASH 80FQFP Product overview: MK11DN512AVLK5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK11DN512AVLK5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 80FQFP Product overview: MK11DN512AVLK5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK11DN512AVLK5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-MK11DN512AVLK5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-MK11DN512AVLK5
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-MK11DN512AVLK5
IC MCU 32BIT 512KB FLASH 80FQFP Product overview: MK11DN512AVLK5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK11DN512AVLK5 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 80FQFP Product overview: MK11DN512AVLK5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK11DN512AVLK5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK11DN512AVLK5 - 884935-MK11DN512AVLK5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK11DN512AVLK5
884935-MK11DN512AVLK5
Embedded - Embedded - Microcontrollers - MK11DN512AVLK5 884935-MK11DN512AVLK5
Manufacturer: NXP Win Source Part Number: 884935-MK11DN512AVLK 5 Series: Kinetis K10 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12) Core Processor: ARM® Cortex®-M4 Speed: 50MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x16b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK11DN512 Categories: Integrated Circuits (ICs) Case / Package: 80-FQFP (12x12) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 884935-MK11DN512AVLK5
Series: Kinetis K10
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
Core Processor: ARM® Cortex®-M4
Speed: 50MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x16b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MK11DN512
Categories: Integrated Circuits (ICs)
Case / Package: 80-FQFP (12x12)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MK11DN512AVLK5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK11DN512AVLK5-ND
Microcontrollers MK11DN512AVLK5-ND
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)

Buy Now Datasheet
 - MK11DN512AVLK5 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PQFP80

RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PQFP80

Supplier's Site Datasheet
Microcontrollers - MK11DN512AVLK5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK11DN512AVLK5
Microcontrollers MK11DN512AVLK5
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK11DN512AVLK5
ARM Microcontrollers - MCU MK11DN512AVLK5
ARM Microcontrollers - MCU Kinetis K11: 50MHz Cortex-M4 Performance MCU, 512KB Flash, 64KB SRAM, Anti-tamper, 80-LQFP

ARM Microcontrollers - MCU Kinetis K11: 50MHz Cortex-M4 Performance MCU, 512KB Flash, 64KB SRAM, Anti-tamper, 80-LQFP

Buy Now Datasheet
IC MCU 32BIT 512KB FLASH 80FQFP - 568-MK11DN512AVLK5 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 80FQFP
568-MK11DN512AVLK5
IC MCU 32BIT 512KB FLASH 80FQFP 568-MK11DN512AVLK5
IC MCU 32BIT 512KB FLASH 80FQFP

IC MCU 32BIT 512KB FLASH 80FQFP

Supplier's Site
Embedded - Microcontrollers - MK11DN512AVLK5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK11DN512AVLK5
Embedded - Microcontrollers MK11DN512AVLK5
IC MCU 32BIT 512KB FLASH 80FQFP

IC MCU 32BIT 512KB FLASH 80FQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK11DN512AVLK5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK11DN512AVLK5
Integrated Circuits (ICs) - Embedded - Microcontrollers MK11DN512AVLK5
IC MCU 32BIT 512KB FLASH 80FQFP

IC MCU 32BIT 512KB FLASH 80FQFP

Supplier's Site
Microcontroller Mcu, Arm Cortex-M4, 50Mhz, Lqfp-80; Product Range Nxp - 45X4893 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, Arm Cortex-M4, 50Mhz, Lqfp-80; Product Range Nxp
45X4893
Microcontroller Mcu, Arm Cortex-M4, 50Mhz, Lqfp-80; Product Range Nxp 45X4893
MICROCONTROLLER MCU, ARM CORTEX-M4, 50MHZ, LQFP-80; Product Range:Kinetis K Family K1x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, ARM CORTEX-M4, 50MHZ, LQFP-80; Product Range:Kinetis K Family K1x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MK11DN512AVLK5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK11DN512AVLK5
Microcontrollers MK11DN512AVLK5
IC MCU 32BIT 512KB FLASH 80FQFP

IC MCU 32BIT 512KB FLASH 80FQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MK11DN512AVLK5 884935-MK11DN512AVLK5 MK11DN512AVLK5-ND MK11DN512AVLK5 MK11DN512AVLK5 MK11DN512AVLK5 568-MK11DN512AVLK5 MK11DN512AVLK5 MK11DN512AVLK5 45X4893 MK11DN512AVLK5
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MK11DN512AVLK5 Microcontrollers Microcontrollers ARM Microcontrollers - MCU IC MCU 32BIT 512KB FLASH 80FQFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, Arm Cortex-M4, 50Mhz, Lqfp-80; Product Range Nxp Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.3 volts 3.6 volts 1.71 to 3.6 volts
Serial Interface I2C/I2S/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers