Win Source Part Number: 1355208-MK10DX32VMP5
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: Kinetis K10
Package: Tray
Product Status: Active
Package / Case: 64-LFBGA
Supplier Device Package: 64-MAPBGA (5x5)
Base Product Number: MK10DX32
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 50MHz
Number of I/O: 44
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SPI, UART/USART
Peripherals: DMA, I²S, LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Data Converters: A/D 19x16b
Oscillator Type: Internal
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-MAPBGA (5x5)
IC MCU 32BIT 32KB FLASH 64MAPBGA Product overview: MK10DX32VMP5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK10DX32VMP5 can be used for catalog matching and distributor lookup.
KINETIS K10: 50MHZ CORTEX-M4 PER
ARM Microcontrollers - MCU Kinetis 32K Flex
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-MAPBGA (5x5)
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-MAPBGA (5x5)
IC MCU 32BIT 32KB FLASH 64MAPBGA
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 50MHZ, MAPBGA-64; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:32KB RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1355208-MK10DX32VMP5 | MK10DX32VMP5-ND | 685-MK10DX32VMP5 | MK10DX32VMP5 | MK10DX32VMP5 | MK10DX32VMP5 | MK10DX32VMP5 | MK10DX32VMP5 | 05W7996 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Mapbga-64; Product Range Nxp |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||||
| RAM | 32 KB | 8 KB | 8 KB | 8 KB | |||||
| ROM | 2 KB | 32 KB | |||||||
| ROM Type | Flash; FLASH | Flash |