NXP Semiconductors 256KB Embedded Microcontroller MCU MK10DX256VMC7

Description
Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PBGA121
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PBGA121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MK10DX256VMC7 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PBGA121

Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PBGA121

Supplier's Site Datasheet
256KB Embedded Microcontroller MCU - 685-MK10DX256VMC7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-MK10DX256VMC7
256KB Embedded Microcontroller MCU 685-MK10DX256VMC7
IC MCU 32B 256KB FLASH 121MAPBGA Product overview: MK10DX256VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK10DX256VMC7 can be used for catalog matching and distributor lookup.

IC MCU 32B 256KB FLASH 121MAPBGA Product overview: MK10DX256VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK10DX256VMC7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MK10DX256VMC7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK10DX256VMC7-ND
Microcontrollers MK10DX256VMC7-ND
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MK10DX256VMC7 - 788868-MK10DX256VMC7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK10DX256VMC7
788868-MK10DX256VMC7
Embedded - Embedded - Microcontrollers - MK10DX256VMC7 788868-MK10DX256VMC7
Manufacturer: NXP Win Source Part Number: 788868-MK10DX256VMC7 Series: Kinetis K10 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 121-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 39x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MK10DX256 Categories: Integrated Circuits (ICs) Manufacturer Package: 121-MAPBGA (8x8) Alternative Parts (Cross-Reference): R7FS3A37A2A01CBJ; UPD70F3796F1(R)-CAH- A ; uPD70F3738F1-CAH-A; UPD70F3844F1-CAH-A; Introduction Date: July 18, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788868-MK10DX256VMC7
Series: Kinetis K10
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4
Speed: 72MHz
Package: 121-LFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 64K x 8
Data Converters: A/D 39x16b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MK10DX256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 121-MAPBGA (8x8)
Alternative Parts (Cross-Reference): R7FS3A37A2A01CBJ; UPD70F3796F1(R)-CAH-A ; uPD70F3738F1-CAH-A; UPD70F3844F1-CAH-A;
Introduction Date: July 18, 2012
ECCN: 3A991.a.2
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MK10DX256VMC7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK10DX256VMC7
Embedded - Microcontrollers MK10DX256VMC7
IC MCU 32B 256KB FLASH 121MAPBGA

IC MCU 32B 256KB FLASH 121MAPBGA

Supplier's Site Datasheet
Microcontrollers - MK10DX256VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK10DX256VMC7
Microcontrollers MK10DX256VMC7
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK10DX256VMC7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK10DX256VMC7
Integrated Circuits (ICs) - Embedded - Microcontrollers MK10DX256VMC7
IC MCU 32B 256KB FLASH 121MAPBGA

IC MCU 32B 256KB FLASH 121MAPBGA

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp - 31W9088 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp
31W9088
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp 31W9088
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK10DX256VMC7
ARM Microcontrollers - MCU MK10DX256VMC7
ARM Microcontrollers - MCU Kinetis 256K Flex

ARM Microcontrollers - MCU Kinetis 256K Flex

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK10DX256VMC7 685-MK10DX256VMC7 MK10DX256VMC7-ND 788868-MK10DX256VMC7 MK10DX256VMC7 MK10DX256VMC7 MK10DX256VMC7 31W9088 MK10DX256VMC7
Product Name 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MK10DX256VMC7 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp ARM Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type BGA; Other; LFBGA121 Other; Tray Other; 121-LFBGA BGA; Other; 121-LFBGA BGA; Other; 121-LFBGA
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 841000037001 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details