NXP Semiconductors Microcontrollers MK10DX128VLF5

Description
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK10DX128VLF5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK10DX128VLF5-ND
Microcontrollers MK10DX128VLF5-ND
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 7862082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7862082P
Microcontrollers 7862082P
MCU,Kinetis K10,128KB Flash,FLEX,LQFP48

MCU,Kinetis K10,128KB Flash,FLEX,LQFP48

Supplier's Site
Microcontrollers - 7862082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7862082
Microcontrollers 7862082
MCU,Kinetis K10,128KB Flash,FLEX,LQFP48

MCU,Kinetis K10,128KB Flash,FLEX,LQFP48

Supplier's Site
Microcontrollers - 1697153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1697153
Microcontrollers 1697153
MCU,Kinetis K10,128KB Flash,FLEX,LQFP48

MCU,Kinetis K10,128KB Flash,FLEX,LQFP48

Supplier's Site
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MK10DX128VLF5
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MK10DX128VLF5
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: MK10DX128VLF5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK10DX128VLF5 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LQFP Product overview: MK10DX128VLF5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK10DX128VLF5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Lqfp-48; Product Range Nxp - 05W7983 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Lqfp-48; Product Range Nxp
05W7983
Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Lqfp-48; Product Range Nxp 05W7983
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 50MHZ, LQFP-48; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 50MHZ, LQFP-48; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MK10DX128VLF5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK10DX128VLF5
Microcontrollers MK10DX128VLF5
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK10DX128VLF5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK10DX128VLF5
Integrated Circuits (ICs) - Embedded - Microcontrollers MK10DX128VLF5
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK10DX128VLF5
ARM Microcontrollers - MCU MK10DX128VLF5
ARM Microcontrollers - MCU Kinetis 128K Flex

ARM Microcontrollers - MCU Kinetis 128K Flex

Buy Now Datasheet
Microcontrollers - MK10DX128VLF5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK10DX128VLF5
Microcontrollers MK10DX128VLF5
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK10DX128VLF5-ND 7862082P 7862082 685-MK10DX128VLF5 05W7983 MK10DX128VLF5 MK10DX128VLF5 MK10DX128VLF5 MK10DX128VLF5
Product Name Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Lqfp-48; Product Range Nxp Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits 16 Bit
RAM 16 KB 18 KB 18 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB 160 KB 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers