NXP Semiconductors Microcontrollers MK10DN64VFT5

Description
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK10DN64VFT5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK10DN64VFT5-ND
Microcontrollers MK10DN64VFT5-ND
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
 - MK10DN64VFT5 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 50MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 50MHz, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK10DN64VFT5 - 208456-MK10DN64VFT5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK10DN64VFT5
208456-MK10DN64VFT5
Embedded - Embedded - Microcontrollers - MK10DN64VFT5 208456-MK10DN64VFT5
Manufacturer: NXP Win Source Part Number: 208456-MK10DN64VFT5 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 33 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x16b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-QFN-EP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8

Manufacturer: NXP
Win Source Part Number: 208456-MK10DN64VFT5
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 33
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-QFN-EP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-MK10DN64VFT5
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-MK10DN64VFT5
IC MCU 32BIT 64KB FLASH 48QFN Product overview: MK10DN64VFT5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK10DN64VFT5 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48QFN Product overview: MK10DN64VFT5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK10DN64VFT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK10DN64VFT5
ARM Microcontrollers - MCU MK10DN64VFT5
ARM Microcontrollers - MCU Kinetis 64K

ARM Microcontrollers - MCU Kinetis 64K

Buy Now Datasheet
Microcontrollers - MK10DN64VFT5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK10DN64VFT5
Microcontrollers MK10DN64VFT5
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - MK10DN64VFT5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK10DN64VFT5
Microcontrollers MK10DN64VFT5
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Qfn-48; Product Range Nxp - 05W7979 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Qfn-48; Product Range Nxp
05W7979
Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Qfn-48; Product Range Nxp 05W7979
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 50MHZ, QFN-48; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:16KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 50MHZ, QFN-48; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:16KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - MK10DN64VFT5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK10DN64VFT5
Embedded - Microcontrollers MK10DN64VFT5
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK10DN64VFT5-ND MK10DN64VFT5 208456-MK10DN64VFT5 685-MK10DN64VFT5 MK10DN64VFT5 MK10DN64VFT5 MK10DN64VFT5 05W7979 MK10DN64VFT5
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MK10DN64VFT5 32-bit 32BIT 64KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Qfn-48; Product Range Nxp Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits 16 Bit
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - CG7764AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers