IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK10DN512VMC10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK10DN512VMC10 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Manufacturer: NXP
Win Source Part Number: 1223818-MK10DN512VMC
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 100MHz
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 42x16b; D/A 2x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 121-MAPBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 121-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: MK10DN512
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 90
Date RAM Size: 128K x 8
ARM Microcontrollers - MCU Kinetis 2.x 512K
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 100MHZ, BGA-121; Product Range:Kinetis K Family K1x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 512KB FLASH 121MAPBGA
IC MCU 32B 512KB FLASH 121MAPBGA
IC MCU 32B 512KB FLASH 121MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MK10DN512VMC10 | MK10DN512VMC10-ND | 1223818-MK10DN512VMC10 | MK10DN512VMC10 | 47W6676 | MK10DN512VMC10 | MK10DN512VMC10 | MK10DN512VMC10 | MK10DN512VMC10 |
| Product Name | 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MK10DN512VMC10 | ARM Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-121; Product Range Nxp | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 128 KB | 128 KB | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 to 1.71 volts | 1.71 to 3.6 volts | ||||
| Serial Interface | CAN/I2C/I2S/SPI/UART | CAN; SPI; UART; USART | |||||||
| Package Type | Other; Tray | Other; 121-LFBGA | BGA; Other; 121-LFBGA | Other; 121-LFBGA |