IC MCU 32BIT 32KB FLASH 64MAPBGA Product overview: MK10DN32VMP5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK10DN32VMP5 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-MAPBGA (5x5)
Manufacturer: NXP
Win Source Part Number: 208453-MK10DN32VMP5
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 44
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 19x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-MAPBGA (5x5)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-MAPBGA (5x5)
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-MAPBGA (5x5)
ARM Microcontrollers - MCU KINETIS 32K
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 50MHZ, MAPBGA-64; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:32KB RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 64MAPBGA
IC MCU 32BIT 32KB FLASH 64MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MK10DN32VMP5 | MK10DN32VMP5-ND | 208453-MK10DN32VMP5 | MK10DN32VMP5 | MK10DN32VMP5 | 89T6136 | MK10DN32VMP5 | MK10DN32VMP5 |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MK10DN32VMP5 | Microcontrollers | ARM Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Mapbga-64; Product Range Nxp | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 8 KB | 8 KB | 32 KB | 8 KB | 8 KB | |||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/I2S/SPI/UART | SPI; UART; USART |